QNAP logo

QNAP TS-451A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121094
Info modified on:
06 Aug 2024, 09:56:36
Short summary description QNAP TS-451A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White:

QNAP TS-451A, NAS, Tower, Intel® Celeron®, N3060, 4 GB, DDR3L

Long summary description QNAP TS-451A NAS Tower Intel® Celeron® N3060 4 GB DDR3L QNAP Turbo System Green, White:

QNAP TS-451A. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Operating system installed: QNAP Turbo System

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.