location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Barracuda ST3000DM008 internal hard drive 3.5" 3 TB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Barracuda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST3000DM008
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3000DM008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3660619400386
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Barracuda ST3000DM008 internal hard drive 3.5" 3 TB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 TB 3.5" 7200 RPM Serial ATA III
  • - HDD
  • - Storage drive buffer size: 64 MB
  • - 626 g
More>>>
Short summary description Seagate Barracuda ST3000DM008 internal hard drive 3.5" 3 TB Serial ATA III:
This short summary of the Seagate Barracuda ST3000DM008 internal hard drive 3.5" 3 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Barracuda ST3000DM008, 3.5", 3 TB, 7200 RPM

Long summary description Seagate Barracuda ST3000DM008 internal hard drive 3.5" 3 TB Serial ATA III:
This is an auto-generated long summary of Seagate Barracuda ST3000DM008 internal hard drive 3.5" 3 TB Serial ATA III based on the first three specs of the first five spec groups.

Seagate Barracuda ST3000DM008. HDD size: 3.5", HDD capacity: 3 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
3 TB
HDD speed *
7200 RPM
Interface *
Serial ATA III
Type *
HDD
Storage drive buffer size
64 MB
HDD sustained transfer rate
210 MiB/s
HDD number of heads
6
Bytes per sector
4096
Power
Power consumption (typical)
8 W
Power consumption (standby)
0,75 W
Power consumption (off)
0,75 W
Power consumption (idle)
5,4 W
Operating voltage
5 / 12 V
Power
Start-up current
2,5 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
101,6 mm
Height
20,2 mm
Depth
147 mm
Weight
626 g
Packaging data
Storage drive adapter included
No
Quantity
1
Source Review comments Score
nikktech.com
Updated:
2017-08-12 04:09:13
Whenever we receive one of the latest HDD models to hit the market with the highest storage capacity available i always think back to the time when even 380MB models were more than enough to cover all our needs. The arrival of optical drives (CDs followed...
Good Build Quality (300WRL / 1 Million Hours MTBF), Excellent Read & Write Performance, 256MB Cache, 10TB's Capacity, Temperatures / Noise Levels / Power Consumption, Enclosure Material (Low Temperatures), 5 Year Limited Warranty...
Bad Price (For Some)...
Bottom line The new BarraCuda Pro 10TB HDD by Seagate has far too many similarities with the IronWolf 10TB model so we never really expected it to do much better and just looking out our charts you can see that this is partially true. Both drives feature rotational s...
0%
pcworld.com_techhive.com
Updated:
2017-08-12 04:09:13
I've used “Vast and fast” to describe previous hard drives I've reviewed, but I'm not sure that it's ever been this spectacularly well-deserved. Seagate's 3.5-inch, 7,200rpm, SATA 6Gbps Barracuda Pro not only delivers a stunning 10TB of storage, it laid d...
Bottom line This is an absolutely fantastic hard drive. But 10TB is massive overkill for the average consumer. And data redundancy in the form of a $1,000 mirrored RAID pair is very pricey.Warnings aside. To heck with it—if the powers that be let me keep this drive...
90%
pcper.com
Updated:
2017-08-12 04:09:13
Barracuda is a name we have not heard in a good while from Seagate. Last seen on their 3TB desktop drive, it appears they thought it was time for a comeback. The company is revamping their product lines, along with launching a full round of 10TB Helium-fi...
Good Excellent sequential performance, Impressive 5-year warranty, Good (low) power consumption, Very quiet seeks, most of which were nearly inaudible *...
Bad quiet seeks lead to moderate random / IOPS performance, Price is a tad on the high side...
Bottom line PROS:Excellent sequential performance.Impressive 5-year warranty.Good (low) power consumption.Very quiet seeks, most of which were nearly inaudible *CONS:* quiet seeks lead to moderate random / IOPS performance.Price is a tad on the high side.Pricing and...
0%
legitreviews.com
Updated:
2017-08-12 04:09:14
Earlier this month Seagate announced their new ‘Guardian Series' of Hard Disk Drives (HDDs) and that the BarraCuda name was being revived! Seagate brought back the BarraCuda name in grand fashion as there is a BarraCuda Pro 10TB drive and that makes it th...
Bottom line It's been some time we've looked a a consumer 3.5″ hard drive, but we are glad that we were able to take a look at the first 10TB consumer hard drive. This is also our first time getting to try out a Helium filled drive and we have to say that we are impr...
0%
Brand Image Article code product Stock Price from
Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III
(show image)
ST1000DM003-RFB ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III
(show image)
ST1000DM003 ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)