location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zoomer 6023358 stuffed toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoomer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Chomplingz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6023358
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6023358 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988214640 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2022 05:01:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zoomer 6023358 stuffed toy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Robotic dinosaur
  • - Plastic
  • - Multicolour
  • - Recommended age (min): 5 yr(s)
  • - Sound effects
  • - Batteries required
More>>>
Short summary description Zoomer 6023358 stuffed toy:
This short summary of the Zoomer 6023358 stuffed toy data-sheet is auto-generated and uses the product title and the first six key specs.

Zoomer 6023358, Robotic dinosaur, 5 yr(s), AAA

Long summary description Zoomer 6023358 stuffed toy:
This is an auto-generated long summary of Zoomer 6023358 stuffed toy based on the first three specs of the first five spec groups.

Zoomer 6023358. Product type: Robotic dinosaur, Recommended age (min): 5 yr(s), Recommended age (max): 12 yr(s), Theme: Zoomer. Battery type: AAA

Features
Material *
Plastic
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Product type *
Robotic dinosaur
Theme
Zoomer
Product color *
Multicolour
Suggested gender
Boy/Girl
(cdm) Seasonalities
Permanent
Number of pieces
2 pc(s)
Sound effects
Yes
Country of origin
China
Battery
Batteries required
Yes
Battery voltage
1,5 V
Battery type
AAA
Number of batteries supported
3
Weight & dimensions
Width
254 mm
Depth
136 mm
Height
178 mm
Weight
450 g
Packaging content
Batteries included
No
Commercial unit type
Consumer unit single
Packaging data
Package width
254 mm
Package depth
136 mm
Package height
178 mm
Package weight
453 g
Packaging data
Package type
Window box
Other features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Minimum number of players
1
(cdm) Additional usage
Indoor
(cdm) Developped capacities
Curiosity, Imagination, Sharing, Interaction
Invoice unit
No
Orderable unit
No
Dispatch unit
No
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
Logistics data
Master (outer) case width
512,1 mm
Master (outer) case length
260,1 mm
Master (outer) case height
199,9 mm
Master (outer) case net weight
1,91 kg
Master (outer) case weight
2,38 kg
Number of layers per pallet
6 pc(s)
Quantity per pallet layer
32 pc(s)
Quantity per pallet
192 pc(s)
Quantity per intermodal container (20ft)
3986 pc(s)
Quantity per intermodal container (40ft)
7973 pc(s)
Supplier features
Assembly required
No