location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 885 garden sprayer 12 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
885
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
885
Category: Garden Sprayers Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2018 11:19:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gardena 885 garden sprayer 12 L:
This short summary of the Gardena 885 garden sprayer 12 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 885, 12 L, Blue

Long summary description Gardena 885 garden sprayer 12 L:
This is an auto-generated long summary of Gardena 885 garden sprayer 12 L based on the first three specs of the first five spec groups.

Gardena 885. Tank capacity: 12 L, Product color: Blue

Brand Image Article code product Stock Price from
Gardena

Gardena 0822-20 garden sprayer 5 L
(show image)
0822-20 0822-20 0.00
(excl. VAT)
0 (incl. VAT)