location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand KNS RFL 3lb Beach Natural Brown EML

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KNS RFL 3lb Beach Natural Brown EML
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028363 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988229026 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Kinetic Sand KNS RFL 3lb Beach Natural Brown EML:
This short summary of the Kinetic Sand KNS RFL 3lb Beach Natural Brown EML data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand KNS RFL 3lb Beach Natural Brown EML, Children's kinetic sand, 3 yr(s), Natural

Long summary description Kinetic Sand KNS RFL 3lb Beach Natural Brown EML:
This is an auto-generated long summary of Kinetic Sand KNS RFL 3lb Beach Natural Brown EML based on the first three specs of the first five spec groups.

Kinetic Sand KNS RFL 3lb Beach Natural Brown EML. Product type: Children's kinetic sand, Recommended age (min): 3 yr(s), Product color: Natural. Package type: Pouch

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Product color
Natural
Suitable for indoor use
Yes
Non-drying
Yes
Country of origin
United States
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
1,39 kg
Packaging data
Package width
203,2 mm
Package depth
70,1 mm
Package height
294,9 mm
Package weight
1,39 kg
Package type
Pouch
Logistics data
Harmonized System (HS) code
34,07,00,00,00
Quantity per intermodal container (20ft)
9791 pc(s)
Quantity per intermodal container (40ft)
19583 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet
420 pc(s)
Quantity per pallet layer
60 pc(s)
Master (outer) case width
225 mm
Master (outer) case length
190 mm
Master (outer) case height
215,1 mm
Master (outer) case weight
4,37 kg
Master (outer) case net weight
4,17 kg
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988229033
Master (outer) case volume
325000 cm³
Country Distributor
Lithuania 1 distributor(s)