location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U325-001-KPA-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U325-001-KPA-BK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U325-001-KPA-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195654 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:28:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U325-001-KPA-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,3 m
  • - USB A Straight Female
  • - USB A Straight Female
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite U325-001-KPA-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black:
This short summary of the Tripp Lite U325-001-KPA-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U325-001-KPA-BK, 0,3 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Female/Female, Black

Long summary description Tripp Lite U325-001-KPA-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black:
This is an auto-generated long summary of Tripp Lite U325-001-KPA-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U325-001-KPA-BK. Cable length: 0,3 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Female/Female, Connector contacts plating: Nickel, Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Female/Female
Connector 1 gender *
Female
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28
Connector contacts plating
Nickel
Product color *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
0,3 m
Packaging data
Package width
12,7 mm
Packaging data
Package depth
177,8 mm
Package height
228,6 mm
Package weight
140 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332195651
Master (outer) case width
12,7 mm
Master (outer) case length
304,8 mm
Master (outer) case height
355,6 mm
Master (outer) case weight
500 g
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U024-001-KPA-BK USB cable USB 2.0 0,3 m DisplayPort USB A Black Tripp Lite U024-001-KPA-BK USB cable USB 2.0 0,3 m DisplayPort USB A Black
(show image)
U024-001-KPA-BK U024-001-KPA-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,914 m USB A Black Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,914 m USB A Black
(show image)
U325-003 U325-003 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-001-KPA-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black Tripp Lite U324-001-KPA-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black
(show image)
U324-001-KPA-BK U324-001-KPA-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-003-KJ USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,91 m USB A Black, Blue Tripp Lite U324-003-KJ USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,91 m USB A Black, Blue
(show image)
U324-003-KJ U324-003-KJ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-001-APM USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black, Blue Tripp Lite U324-001-APM USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB A Black, Blue
(show image)
U324-001-APM U324-001-APM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U025-001-PM USB cable USB 2.0 0,3 m USB B Black Tripp Lite U025-001-PM USB cable USB 2.0 0,3 m USB B Black
(show image)
U025-001-PM U025-001-PM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U326-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,83 m USB A Micro-USB B Blue Tripp Lite U326-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,83 m USB A Micro-USB B Blue
(show image)
U326-006 U326-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U326-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,91 m USB A Micro-USB B Blue Tripp Lite U326-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,91 m USB A Micro-USB B Blue
(show image)
U326-003 U326-003 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U322-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,83 m USB A USB B Blue Tripp Lite U322-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,83 m USB A USB B Blue
(show image)
U322-006 U322-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U322-003 USB cable 0,91 m Blue Tripp Lite U322-003 USB cable 0,91 m Blue
(show image)
U322-003 U322-003 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
United States 1 distributor(s)