location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs ARH RDC Flying Thunderbirds 2 GTI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARH RDC Flying Thunderbirds 2 GTI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6027481
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988221273 show
Category:
Toys controlled by remote control, such as toy cars and toy planes.
Remote Controlled Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:04:01
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Air Hogs ARH RDC Flying Thunderbirds 2 GTI:
This short summary of the Air Hogs ARH RDC Flying Thunderbirds 2 GTI data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs ARH RDC Flying Thunderbirds 2 GTI, Flagship, 8 yr(s)

Long summary description Air Hogs ARH RDC Flying Thunderbirds 2 GTI:
This is an auto-generated long summary of Air Hogs ARH RDC Flying Thunderbirds 2 GTI based on the first three specs of the first five spec groups.

Air Hogs ARH RDC Flying Thunderbirds 2 GTI. Type: Flagship, Recommended age (min): 8 yr(s), Gyroscope

Technical details
Type *
Flagship
Gyroscope
Yes
Recommended age (min)
8 yr(s)
Product color
Green
Recommended gender
Boy
Battery
Number of batteries supported
4
Battery voltage
1,5 V
Batteries required
Yes
Battery type
AA
Weight & dimensions
Package width
381 mm
Package depth
114,3 mm
Package height
301,8 mm
Weight & dimensions
Package weight
635,029 g
Packaging content
Batteries included
No
Cables included
USB
Battery charger included
Yes
Manual
Yes
Package type
Window box
Logistics data
Master (outer) case width
391,9 mm
Master (outer) case length
359,9 mm
Master (outer) case height
316 mm
Master (outer) case weight
2,44 kg
Master (outer) case volume
1574000 cm³
Master (outer) case net weight
1,91 kg