location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M130fw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q60A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184117305 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 482441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 09:41:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colors: Black
  • - A4 22 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 600 MHz
  • - 7,6 kg
Guarantee: one year limited warranty
Long product name HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi :
The short editorial description of HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi

HP LaserJet Pro MFP M130fw
More>>>
HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi:
The official marketing text of HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi as supplied by the manufacturer

Print, scan, copy, and fax with one compact device
Compact design lets this printer fit into small spaces
Fast first page print time from ready mode
HP Auto-On/Auto-Off Technology
Help save energy with HP Auto-On/Auto-Off Technology.

Save time by sending scanned documents or photos directly from your printer to email recipients
AirPrint® 1.5 with media presence sensor
HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint
Wi-Fi Direct® printing
Print wirelessly from your mobile device without a Wi-Fi code or password.
Google Cloud Print™ 2.0

Precision black toner
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints
Anti-fraud technology and enhanced cartridge authentication

Short summary description HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi:
This short summary of the HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M130fw, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro MFP M130fw Laser A4 600 x 600 DPI 22 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M130fw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
7,6 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
7,8 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (color)
600 x 600 ppi
Optical scanning resolution (ADF)
300 x 300 DPI
Maximum scan area
215,9 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Scan speed (color)
11 ppm
Scan speed (black)
12 ppm
Image formats supported
JPEG, PNG
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
1000 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
150 - 1500 pages per month
Maximum duty cycle *
10000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
URF, PWG, PCLmS
All-In-One-multitasking
Yes
Country of origin
Brazil, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
214 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Bluetooth
No
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (scanning)
42 dB
Sound power level (printing)
6,5 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6,86 cm (2.7")
Control type
Touch
Color display
Yes
Power
Power consumption (PowerSave)
0,7 W
Power consumption (printing)
255 W
Power consumption (ready)
4,2 W
Power consumption (sleep)
1 W
Power consumption (off)
0,05 W
Energy Star Typical Electricity Consumption (TEC)
0,285 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant, HP Device Toolbox, HP Utility
HP Software provided
HP Software Installer, HP Software Uninstaller, HP Device Experience, HP Web Services Assist, HP Scan Application, HP Fax Application, HP Product Improvement Study
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 32,5 °C
Certificates
Certification
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
423,1 mm
Depth
288,6 mm
Height
279,5 mm
Weight
7,6 kg
Packaging data
Package width
490 mm
Package depth
327 mm
Package height
350 mm
Package weight
10,2 kg
Packaging content
Cables included
AC, Phone
Warranty card
Yes
Logistics data
Harmonized System (HS) code
8443310000
Technical details
Number of cartons per pallet layer
7 pc(s)
Other features
Number of users
5 user(s)
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
16 dB
Source Review comments Score
tomsitpro.com
Updated:
2017-05-01 05:12:29
The $219.99 HP LaserJet Pro MFP M130fw is an affordable, fast black-and-white laser printer, but the ink cartridges will cost you. Read our full review here.Pros: Consistent print speed; Quality black-and-white printing; Print from mobile; Apple AirPrint...
0%
topnewreview.com
Updated:
2018-04-06 04:09:17
HP M130nw Review – HP ‘s LaserJet Pro range has traditionally tended to focus on the corporate market, offering high-speed workgroup printers for larger businesses. However, its new M130 range represents a slight change in direction, being aimed at indivi...
Good Low price. Light and compact. Good text print quality. Wi-Fi, Ethernet and Wi-Fi Direct support. High capacity ADF for the size and price...
Bad Below average graphics and image print quality. No automatic two-sided (duplex) printing or scanning. Somewhat high running costs...
Bottom line The M130nw will be a good option for any small office that needs a fast, mono multi-function printer that you can share. Print quality and speed are both superior to comparably-priced inkjet printers, and the only caveat is that you should shop around to...
80%
zdnet.com
Updated:
2019-12-08 07:24:27
Predictions of the 'paperless office' have been around for decades, but although email and electronic document formats -- such as Adobe's PDF -- are widely used, printing stubbornly remains a significant cost for many businesses. It's also well known that...
0%
Country Distributor
United Kingdom 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)