location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro PWS-668-PQ power supply unit 668 W 24-pin ATX Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWS-668-PQ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWS-668-PQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042199235 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:20:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro PWS-668-PQ power supply unit 668 W 24-pin ATX Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 668 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 24-pin ATX
  • - PC/Server 80 PLUS Platinum
  • - Silver
More>>>
Short summary description Supermicro PWS-668-PQ power supply unit 668 W 24-pin ATX Silver:
This short summary of the Supermicro PWS-668-PQ power supply unit 668 W 24-pin ATX Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro PWS-668-PQ, 668 W, 100 - 240 V, 50 - 60 Hz, 8 A, Active, 15 A

Long summary description Supermicro PWS-668-PQ power supply unit 668 W 24-pin ATX Silver:
This is an auto-generated long summary of Supermicro PWS-668-PQ power supply unit 668 W 24-pin ATX Silver based on the first three specs of the first five spec groups.

Supermicro PWS-668-PQ. Total power: 668 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Non-Modular. Purpose: PC/Server, 80 PLUS certification: 80 PLUS Platinum, Certification: REACH. Product color: Silver. Width: 150 mm, Depth: 86 mm, Height: 185 mm

Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)