location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP501B SCSI cable Blue 1 m RJ-45 50-Pin Telco

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP501B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP501B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327046127
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect UTP501B SCSI cable Blue 1 m RJ-45 50-Pin Telco
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cable standard: Cat5e
  • - 1 m
  • - Connector 1: RJ-45
  • - Connector 2: 50-Pin Telco
  • - 1000 Mbit/s
  • - Blue
More>>>
Short summary description Microconnect UTP501B SCSI cable Blue 1 m RJ-45 50-Pin Telco:
This short summary of the Microconnect UTP501B SCSI cable Blue 1 m RJ-45 50-Pin Telco data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP501B, Blue, Cat5e, 1 m, RJ-45, 50-Pin Telco, 1000 Mbit/s

Long summary description Microconnect UTP501B SCSI cable Blue 1 m RJ-45 50-Pin Telco:
This is an auto-generated long summary of Microconnect UTP501B SCSI cable Blue 1 m RJ-45 50-Pin Telco based on the first three specs of the first five spec groups.

Microconnect UTP501B. Product color: Blue, Cable standard: Cat5e, Cable length: 1 m. Weight: 40 g. Package width: 223 mm, Package depth: 169 mm, Package height: 21 mm. Quantity per pack: 1 pc(s). Technical features: Kink Protection, strain relief and Latch Protection

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)