location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MODGR3 serial cable White 3 m DB-25

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MODGR3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MODGR3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965867679 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MODGR3 serial cable White 3 m DB-25
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - DB-25 Male
  • - DB-25 Female
  • - White
More>>>
Short summary description Microconnect MODGR3 serial cable White 3 m DB-25:
This short summary of the Microconnect MODGR3 serial cable White 3 m DB-25 data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MODGR3, White, 3 m, DB-25, DB-25, Male, Female

Long summary description Microconnect MODGR3 serial cable White 3 m DB-25:
This is an auto-generated long summary of Microconnect MODGR3 serial cable White 3 m DB-25 based on the first three specs of the first five spec groups.

Microconnect MODGR3. Product color: White, Cable length: 3 m, Connector 1: DB-25. Package width: 268 mm, Package depth: 209 mm, Package height: 32 mm. Weight: 260 g

Brand Image Article code product Stock Price from
Microconnect

Microconnect PRIGG3I serial cable Beige 3 m DB25
(show image)
PRIGG3I PRIGG3I 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MODGR10 serial cable White 10 m DB25
(show image)
MODGR10 MODGR10 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DB25-DB25 5m serial cable White
(show image)
MODGR5 DB25-DB25 5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MODGR2 serial cable White 2 m DB25
(show image)
MODGR2 MODGR2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)