location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Red Pro internal hard drive 8 TB 7200 RPM 128 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD8001FFWX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037847696 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:22:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2018
Product end of life date
Bullet Points Western Digital Red Pro internal hard drive 8 TB 7200 RPM 128 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 TB 3.5" 7200 RPM Serial ATA III
  • - NAS HDD
  • - Storage drive buffer size: 128 MB
  • - 6 Gbit/s
  • - 650 g
More>>>
Short summary description Western Digital Red Pro internal hard drive 8 TB 7200 RPM 128 MB 3.5" Serial ATA III:
This short summary of the Western Digital Red Pro internal hard drive 8 TB 7200 RPM 128 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Red Pro, 8 TB, 7200 RPM, 128 MB, 3.5", Serial ATA III

Long summary description Western Digital Red Pro internal hard drive 8 TB 7200 RPM 128 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Red Pro internal hard drive 8 TB 7200 RPM 128 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Red Pro. HDD capacity: 8 TB, HDD speed: 7200 RPM, Storage drive buffer size: 128 MB, HDD size: 3.5", Interface: Serial ATA III

Source Review comments Score
hardwaresecrets.com
Updated:
2017-05-01 06:06:49
The Western Digital WD Red Pro 5 TB is a NAS (Network Attached Storage) hard disk drive. Let's test it and see if is it a good option for a desktop computer.The WD Red Pro family has models with 3 TB, 4 TB, 5 TB, 7 TB, and 8 TB capacity, all of them with...
Bottom line Analyzing the performance of a NAS hard drive is a little tricky, because we have to benchmark it into a different enviroment than the one they are intended to work. They are designed to be used in specific cases connected to a network, that fit from one...
0%
hardwarebbq.com
Updated:
2017-05-01 06:06:49
Disclosure: This unit is provided by WD.The WD Red Pro 5TB WD5001FFWX drive is 7200 RPM class whose PCB components as of the same hardware as the WD5001FZWX. But the firmware is different as Red Pro series are made keeping NAS systems with up to 16-bays i...
Good Good compressed file transfer, 4KiB IOPS, Response Time, FiveYear Warranty, Extended burnin thermal Testing, NASware 3.0...
Bad Nothing significant...
Bottom line If you've noticed the PCMark 7 and PCMark 8 benchmarks, you'll know that there's really no differenc...
0%
storagereview.com
Updated:
2017-05-01 06:06:49
The 6TB Red Pro builds on WD's portfolio of purpose-built hard drives for NAS, offering a 50% capacity boost over the previous highest capacity model (4TB WD Red Pro). The Red Pro family is designed to address the needs of those using storage systems up t...
Good Strong performance compared to non-Pro 6TB Red, Capacities now matching WD Red-series...
Bad Some areas, like CIFS mixed 8K 70/30 workload, showed weaker performance than standard Red...
Bottom line Packed with entperise-grade features to promote logevity and reliability, the WD Red Pro 6TB drives are high-capacity NAS drives that allow users to maximize their storage and performance capabilities in a NAS environment...
0%
Brand Image Article code product Stock Price from
Western Digital

Western Digital Gold internal hard drive 10 TB 7200 RPM 256 MB 3.5" Serial ATA III
(show image)
WD101KRYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red internal hard drive 6 TB 5400 RPM 256 MB 3.5" Serial ATA III
(show image)
WD60EFAX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 12 TB 7200 RPM 256 MB 3.5" Serial ATA III
(show image)
WD121KRYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 10TB RED 256MB internal hard drive 5400 RPM 3.5" Serial ATA III
(show image)
WD100EFAX 10TB RED 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD2005FBYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 1 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD1005FBYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red internal hard drive 8 TB 5400 RPM 128 MB 3.5" Serial ATA III
(show image)
WD80EFZX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 4 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD4002FYYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red internal hard drive 6 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD60EFRX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red 5TB internal hard drive 64 MB 3.5" Serial ATA III
(show image)
WD50EFRX Red 5TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)