location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP5005G networking cable Green 0,5 m Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP5005G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP5005G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965943748
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:19:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect UTP5005G networking cable Green 0,5 m Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,5 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e U/UTP (UTP)
  • - Green
More>>>
Short summary description Microconnect UTP5005G networking cable Green 0,5 m Cat5e U/UTP (UTP):
This short summary of the Microconnect UTP5005G networking cable Green 0,5 m Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP5005G, 0,5 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Green

Long summary description Microconnect UTP5005G networking cable Green 0,5 m Cat5e U/UTP (UTP):
This is an auto-generated long summary of Microconnect UTP5005G networking cable Green 0,5 m Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Microconnect UTP5005G. Cable length: 0,5 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: Green

Brand Image Article code product Stock Price from
Microconnect

Microconnect B-UTP6005 networking cable Grey 0,5 m Cat6 U/UTP (UTP)
(show image)
B-UTP6005 B-UTP6005 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect B-UTP503 networking cable Grey 3 m Cat5e U/UTP (UTP)
(show image)
B-UTP503 B-UTP503 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect B-UTP5005 networking cable Grey 0,5 m Cat5e U/UTP (UTP)
(show image)
B-UTP5005 B-UTP5005 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP5005W networking cable White 0,5 m Cat5e U/UTP (UTP)
(show image)
UTP5005W UTP5005W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP6005 networking cable Grey 0,5 m Cat6 U/UTP (UTP)
(show image)
UTP6005 UTP6005 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP5005Y networking cable Yellow 0,5 m Cat5e U/UTP (UTP)
(show image)
UTP5005Y UTP5005Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP5005S networking cable Black 0,5 m Cat5e U/UTP (UTP)
(show image)
UTP5005S UTP5005S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5E UTP 0.5m networking cable Black 0,5 m U/UTP (UTP)
(show image)
UTPX5005S CAT5E UTP 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5e UTP 0.5m networking cable Blue 0,5 m U/UTP (UTP)
(show image)
UTP5005B CAT5e UTP 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5e UTP 0.5m networking cable Orange 0,5 m U/UTP (UTP)
(show image)
UTP5005O CAT5e UTP 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)