Microconnect logo

Microconnect SCSEDD2 SCSI cable Grey External 2 m DB68/HP

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12243
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Microconnect SCSEDD2 SCSI cable Grey External 2 m DB68/HP:

Microconnect SCSEDD2, Grey, External, 2 m, DB68/HP, DB68/HP, Male/Male

Long summary description Microconnect SCSEDD2 SCSI cable Grey External 2 m DB68/HP:

Microconnect SCSEDD2. Product color: Grey, Cable type: External, Cable length: 2 m

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.