location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USB A/USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB A/USB B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBAFBF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849502903
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:35:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect USB A/USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB A Female
  • - USB B Female
  • - Black
More>>>
Short summary description Microconnect USB A/USB B Black:
This short summary of the Microconnect USB A/USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USB A/USB B, USB A, USB B, Black

Long summary description Microconnect USB A/USB B Black:
This is an auto-generated long summary of Microconnect USB A/USB B Black based on the first three specs of the first five spec groups.

Microconnect USB A/USB B. Connector 1: USB A, Connector 2: USB B. Product color: Black

Brand Image Article code product Stock Price from
Microconnect

Microconnect USBAMAFA cable gender changer USB A Black
(show image)
USBAMAFA USBAMAFA 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB A- Mini USB B 5pin M-F Mini USB B 5 pin Black
(show image)
USBAMBFMINI USB A- Mini USB B 5pin M-F 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAFAM cable gender changer Micro USB A USB A Black
(show image)
USBAFAM USBAFAM 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB3.0 A-B M-F USB A USB B Black
(show image)
USB3BFAM USB3.0 A-B M-F 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAFBMINI cable gender changer USB A miniUSB B Black
(show image)
USBAFBMINI USBAFBMINI 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAFAF cable gender changer USB A Black
(show image)
USBAFAF USBAFAF 0.00
(excl. VAT)
0 (incl. VAT)