location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect FireWire 6P-6P 4.5m 4,5 m 6-p Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire 6P-6P 4.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FIRW004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331990007278
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:24:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect FireWire 6P-6P 4.5m 4,5 m 6-p Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Male/Male
  • - Connector 1: 6-p
  • - Connector 2: 6-p
  • - 4,5 m
  • - Grey
More>>>
Short summary description Microconnect FireWire 6P-6P 4.5m 4,5 m 6-p Grey:
This short summary of the Microconnect FireWire 6P-6P 4.5m 4,5 m 6-p Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect FireWire 6P-6P 4.5m, 6-p, 6-p, Grey, Male/Male, 4,5 m, 1 pc(s)

Long summary description Microconnect FireWire 6P-6P 4.5m 4,5 m 6-p Grey:
This is an auto-generated long summary of Microconnect FireWire 6P-6P 4.5m 4,5 m 6-p Grey based on the first three specs of the first five spec groups.

Microconnect FireWire 6P-6P 4.5m. Connector 1: 6-p, Connector 2: 6-p, Product color: Grey. Cable length: 4,5 m. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Belkin

Belkin 1.8m FireWire 800/400 9-Pin - 6-Pin 1,8 m 9-p 6-p Black
(show image)
F3N417EB06-APL 1.8m FireWire 800/400 9-Pin - 6-Pin 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 6P-4P 4.5m 4,5 m 6-p 4-p Black
(show image)
FIRW006 6P-4P 4.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 6P-6P 2m 6-p Black
(show image)
FIR662 6P-6P 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect FIR642 FireWire cable 2 m 6-p 4-p Black
(show image)
FIR642 FIR642 0.00
(excl. VAT)
0 (incl. VAT)