location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB-2240 Retail data projector 2000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB-2240 Retail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J9377.B91/B9E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:13:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ PB-2240 Retail data projector 2000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 558,8 - 7620 mm (22 - 300") Number of colors: 16.78 million colours
  • - 265 W
More>>>
Short summary description BenQ PB-2240 Retail data projector 2000 ANSI lumens XGA (1024x768):
This short summary of the BenQ PB-2240 Retail data projector 2000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB-2240 Retail, 2000 ANSI lumens, XGA (1024x768), 2000:1, 558,8 - 7620 mm (22 - 300"), 16.78 million colours, 20 - 88 kHz

Long summary description BenQ PB-2240 Retail data projector 2000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ PB-2240 Retail data projector 2000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ PB-2240 Retail. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Power consumption (typical): 265 W. Weight: 1,9 kg. Aspect ratio: 4:3, 16:9, Light source: 200W NSH, 2000 hours / 3000 hours, Dimensions (WxDxH): 238 x 86 x 180 mm

Projector
Screen size compatibility *
558,8 - 7620 mm (22 - 300")
Projector brightness *
2000 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colours
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
200 W
Power
Power consumption (typical) *
265 W
Weight & dimensions
Weight *
1,9 kg
Other features
Aspect ratio
4:3, 16:9
Light source
200W NSH, 2000 hours / 3000 hours
Dimensions (WxDxH)
238 x 86 x 180 mm
I/O ports
Analog RGB: D-sub 15 pin x 1 Component Video: D-sub 15 pin x 1 S-Video: Mini DIN 4 pin x 1 Composite-Video: RCA x 1 PC Audio: Stereo mini jack x 1 Video L/R audio: Stereo mini jack x 1
Resolution
640 x 350 pixels
Compatibility
NTSC / PAL / SECAM
Lens system
Manual Zoom
Connectivity technology
Wired
Control panel
SVGA 12, DDR DMD TM x 1
Video in
D-sub 15 pin x 1, D-sub 15 pin x 1, Mini DIN 4 pin x 1, RCA x 1, Stereo mini jack x 1, Stereo mini jack x 1
Brand Image Article code product Stock Price from
BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768) BenQ PB-8240 Retail data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
99.J9477.B81/B8E PB-8240 Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB-2140 Retail data projector 1600 ANSI lumens SVGA (800x600) BenQ PB-2140 Retail data projector 1600 ANSI lumens SVGA (800x600)
(show image)
99.J0M77.B91/B9E PB-2140 Retail 0.00
(excl. VAT)
0 (incl. VAT)