location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 33301 external hard drive 35 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
33301
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33301
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:50:41
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Iomega 33301 external hard drive 35 GB Black:
This short summary of the Iomega 33301 external hard drive 35 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 33301, 35 GB, 3.5", Black

Long summary description Iomega 33301 external hard drive 35 GB Black:
This is an auto-generated long summary of Iomega 33301 external hard drive 35 GB Black based on the first three specs of the first five spec groups.

Iomega 33301. HDD capacity: 35 GB, HDD size: 3.5". Product color: Black

Hard drive
HDD size *
3.5"
HDD capacity *
35 GB
Interface
IDE/ATA
Type
HDD
Features
Product color *
Black
Fingerprint reader
No
Power
Bus powered *
No
Weight & dimensions
Width
154 mm
Depth
106 mm
Height
29 mm
Weight *
900 g
Other features
Compressed capacity
90 GB
Disks included quantity
5 pc(s)
Connectivity technology
Wired
Brand Image Article code product Stock Price from
Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB
(show image)
33300 REV 35/90GB SATA - SBS Data Protection Solution 0.00
(excl. VAT)
0 (incl. VAT)