location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black & Decker BDHT1-51242 hammer Claw hammer Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black & Decker Check ‘Black & Decker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDHT1-51242
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDHT1-51242
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3253561512421
Category:
Tool with a heavy metal head mounted at right angles at the end of a handle, used for jobs such as breaking things and driving in nails.
Hammers Check ‘Black & Decker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black & Decker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Black & Decker BDHT1-51242 hammer Claw hammer Black, Orange:
This short summary of the Black & Decker BDHT1-51242 hammer Claw hammer Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Black & Decker BDHT1-51242, Claw hammer, Black, Orange, 140 mm, 330 mm, 30 mm, 690 g

Long summary description Black & Decker BDHT1-51242 hammer Claw hammer Black, Orange:
This is an auto-generated long summary of Black & Decker BDHT1-51242 hammer Claw hammer Black, Orange based on the first three specs of the first five spec groups.

Black & Decker BDHT1-51242. Type: Claw hammer, Product color: Black, Orange. Width: 140 mm, Depth: 330 mm, Height: 30 mm. Master (outer) case width: 310 mm, Master (outer) case length: 390 mm, Master (outer) case height: 210 mm

Brand Image Article code product Stock Price from
Stanley

Stanley 1-51-505 hammer Claw hammer Black, Yellow
(show image)
1-51-505 1-51-505 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley 1-51-112 hammer Claw hammer Black, Yellow
(show image)
1-51-112 1-51-112 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley 1-51-031 hammer Claw hammer Black, Stainless steel
(show image)
1-51-031 1-51-031 0.00
(excl. VAT)
0 (incl. VAT)
Black & Decker

Black & Decker 1-51-488 Claw hammer Black, Stainless steel
(show image)
1-51-488 KLAUWHAMER 450GR BL 1-51-488 0.00
(excl. VAT)
0 (incl. VAT)