Gardena logo

Gardena 998-50 faucet part/fitting Faucet connector Grey, Orange, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30522
Info modified on:
05 Aug 2022, 12:03:45
Short summary description Gardena 998-50 faucet part/fitting Faucet connector Grey, Orange, Silver:

Gardena 998-50, Faucet connector, Grey, Orange, Silver, 3.3 mm (G 1")/26.5 mm (G 3/4")

Long summary description Gardena 998-50 faucet part/fitting Faucet connector Grey, Orange, Silver:

Gardena 998-50. Product type: Faucet connector, Product color: Grey, Orange, Silver, Connecting thread type: 3.3 mm (G 1")/26.5 mm (G 3/4")

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.