location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU330AT6L1530 power distribution unit (PDU) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU330AT6L1530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU330AT6L1530
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:53:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PDU330AT6L1530 power distribution unit (PDU) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Monitored 1U Black
  • - LCD
  • - C13 coupler, C19 coupler
  • - 8600 W
More>>>
Short summary description Tripp Lite PDU330AT6L1530 power distribution unit (PDU) 1U Black:
This short summary of the Tripp Lite PDU330AT6L1530 power distribution unit (PDU) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU330AT6L1530, Monitored, 1U, Steel, Black, LCD, C13 coupler, C19 coupler

Long summary description Tripp Lite PDU330AT6L1530 power distribution unit (PDU) 1U Black:
This is an auto-generated long summary of Tripp Lite PDU330AT6L1530 power distribution unit (PDU) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU330AT6L1530. PDU types: Monitored, Rack capacity: 1U, Housing material: Steel. AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L15-30P. Cable length: 1,8 m, Certification: UL/CSA 60950-1 (USA, Canada), FCC Class A (Emissions). Nominal input voltage: 208 V, Maximum current: 24 A, Nominal output voltage: 208 V. Dimensions (WxDxH): 169 x 260 x 17,2 mm, Weight: 12,2 kg

Design
PDU types *
Monitored
Rack capacity *
1U
Housing material
Steel
Product color
Black
Display
LCD
Ports & interfaces
Power plug
NEMA L15-30P
AC outlet types *
C13 coupler, C19 coupler
Features
LED indicators
Yes
Cable length
1,8 m
Certification
UL/CSA 60950-1 (USA, Canada), FCC Class A (Emissions)
Power
Nominal input voltage *
208 V
Maximum current *
24 A
Nominal output voltage
208 V
Maximum power
8600 W
Weight & dimensions
Dimensions (WxDxH)
169 x 260 x 17,2 mm
Weight
12,2 kg
Packaging data
Package dimensions (WxDxH)
280 x 415 x 50 mm
Package weight
19,3 kg
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 3048 m
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite PDU3VD351 power distribution unit (PDU) 51 AC outlet(s) 0U Black Tripp Lite PDU3VD351 power distribution unit (PDU) 51 AC outlet(s) 0U Black
(show image)
PDU3VD351 PDU3VD351 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U Tripp Lite PDU360AT6G60 power distribution unit (PDU) 1U
(show image)
PDU360AT6G60 PDU360AT6G60 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU330AT6L2130 power distribution unit (PDU) 1U Black Tripp Lite PDU330AT6L2130 power distribution unit (PDU) 1U Black
(show image)
PDU330AT6L2130 PDU330AT6L2130 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU350AT6H50 power distribution unit (PDU) 1U Black Tripp Lite PDU350AT6H50 power distribution unit (PDU) 1U Black
(show image)
PDU350AT6H50 PDU350AT6H50 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V20D354B power distribution unit (PDU) 54 AC outlet(s) 0U Black Tripp Lite PDU3V20D354B power distribution unit (PDU) 54 AC outlet(s) 0U Black
(show image)
PDU3V20D354B PDU3V20D354B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V20D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black Tripp Lite PDU3V20D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black
(show image)
PDU3V20D354A PDU3V20D354A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V20D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black Tripp Lite PDU3V20D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black
(show image)
PDU3V20D354 PDU3V20D354 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU330AT6L15 power distribution unit (PDU) 2 AC outlet(s) 1U Black Tripp Lite PDU330AT6L15 power distribution unit (PDU) 2 AC outlet(s) 1U Black
(show image)
PDU330AT6L15 PDU330AT6L15 0.00
(excl. VAT)
0 (incl. VAT)