Philips logo

Philips Sonicare DiamondClean HX9372/10 electric toothbrush Adult Sonic toothbrush Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98934
Info modified on:
11 Jul 2022, 13:52:12
Bullet Points Philips Sonicare DiamondClean HX9372/10 electric toothbrush Adult Sonic toothbrush Black:
  • - 5 modes
  • - 3 brush heads
  • - Glass charger, travel case
  • - with Deep Clean mode
Long product name Philips Sonicare DiamondClean HX9372/10 electric toothbrush Adult Sonic toothbrush Black:

Whiter, healthier teeth for life

Philips Sonicare DiamondClean HX9372/10 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare's best whitening in our most elegant sonic electric toothbrush. Switch to Philips Sonicare.

Short summary description Philips Sonicare DiamondClean HX9372/10 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9372/10, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Black, 62000 movements per minute, Violet

Long summary description Philips Sonicare DiamondClean HX9372/10 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9372/10. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: AC/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Product performance: Removes up to 10x more plaque. Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.