location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover TS2078 vacuum Dry 2000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS2078
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS2078
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:42:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hoover TS2078 vacuum Dry 2000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2000 W Red
  • - Dry
  • - HEPA Filtering 73 dB
  • - Dust container full indicator Operating radius: 9 m
  • - Cord storage
More>>>
Short summary description Hoover TS2078 vacuum Dry 2000 W:
This short summary of the Hoover TS2078 vacuum Dry 2000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover TS2078, 2000 W, Dry, HEPA, Filtering, 73 dB, Red

Long summary description Hoover TS2078 vacuum Dry 2000 W:
This is an auto-generated long summary of Hoover TS2078 vacuum Dry 2000 W based on the first three specs of the first five spec groups.

Hoover TS2078. Maximum input power: 2000 W. Cleaning type: Dry. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 73 dB. Product color: Red

Power
Suction power
400 AW
Maximum input power *
2000 W
Design
Cleaning type *
Dry
Product color *
Red
Filter
HEPA H12
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Noise level *
73 dB
Operating radius
9 m
Ergonomics
Cord length
6 m
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Weight & dimensions
Weight
6 kg
Other features
Dimensions (WxDxH)
326 x 427 x 260 mm
Telescopic tube
Yes
Brand Image Article code product Stock Price from
Bestron

Bestron DVC2000E Vacuum cleaner 4 L Cylinder vacuum Dry 2000 W
(show image)
DVC2000E DVC2000E Vacuum cleaner 0.00
(excl. VAT)
0 (incl. VAT)
Bestron

Bestron DVC1600E Vacuum cleaner 4,5 L Dry 1600 W
(show image)
DVC1600E DVC1600E Vacuum cleaner 0.00
(excl. VAT)
0 (incl. VAT)