Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Backpack case
- - Material: Nylon
- - Brand compatibility: Universal
- - Water resistant
- - Grey, Red
More>>>
Short summary description Manfrotto Offroad Stunt Backpack case Grey, Red:
This short summary of the Manfrotto Offroad Stunt Backpack case Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.
Manfrotto Offroad Stunt, Backpack case, Universal, Canon EOS M5, Fujifilm X-Pro2, Fujifilm X-T1, Fujifilm X-T10, Fujifilm X-T1 IR, Fujifilm X-T2,..., Notebook compartment, Grey, Red
Long summary description Manfrotto Offroad Stunt Backpack case Grey, Red:
This is an auto-generated long summary of Manfrotto Offroad Stunt Backpack case Grey, Red based on the first three specs of the first five spec groups.
Manfrotto Offroad Stunt. Case type: Backpack case, Brand compatibility: Universal, Compatibility: Canon EOS M5, Fujifilm X-Pro2, Fujifilm X-T1, Fujifilm X-T10, Fujifilm X-T1 IR, Fujifilm X-T2,..., Product color: Grey, Red