location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Strix Glide Control Gaming mouse pad Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strix Glide Control
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YH00E1-BDUA01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900236538 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2019 14:34:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Strix Glide Control Gaming mouse pad Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming mouse pad
  • - Black, Red
  • - Surface coloration: Image
More>>>
Short summary description ASUS Strix Glide Control Gaming mouse pad Black, Red:
This short summary of the ASUS Strix Glide Control Gaming mouse pad Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Strix Glide Control, Black, Red, Image, Gaming mouse pad

Long summary description ASUS Strix Glide Control Gaming mouse pad Black, Red:
This is an auto-generated long summary of ASUS Strix Glide Control Gaming mouse pad Black, Red based on the first three specs of the first five spec groups.

ASUS Strix Glide Control. Width: 400 mm, Depth: 300 mm. Product color: Black, Red, Surface coloration: Image, Gaming mouse pad

Performance
Surface coloration *
Image
Gaming mouse pad *
Yes
Product color *
Black, Red
Weight & dimensions
Width *
400 mm
Weight & dimensions
Depth *
300 mm
Thickness
3 mm
Weight
208 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)