location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu WLAN mini Router\\AP (EU) 802.11g wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLAN mini Router\\AP (EU) 802.11g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6057-L300
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Fujitsu WLAN mini Router\\AP (EU) 802.11g wireless router:
This short summary of the Fujitsu WLAN mini Router\\AP (EU) 802.11g wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu WLAN mini Router\\AP (EU) 802.11g, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK, IEEE 802.11b, IEEE 802.11g, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, LAN, Power, WLAN, Internal, 0 - 55 °C

Long summary description Fujitsu WLAN mini Router\\AP (EU) 802.11g wireless router:
This is an auto-generated long summary of Fujitsu WLAN mini Router\\AP (EU) 802.11g wireless router based on the first three specs of the first five spec groups.

Fujitsu WLAN mini Router\\AP (EU) 802.11g. Modulation: BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK. Networking standards: IEEE 802.11b, IEEE 802.11g. Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. LED indicators: LAN, Power, WLAN. Antenna design: Internal

Wireless LAN features
Modulation
BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Network
Networking standards
IEEE 802.11b, IEEE 802.11g
Protocols
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Design
LED indicators
LAN, Power, WLAN
Antenna
Antenna design *
Internal
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 65 °C
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
50 g
Other features
Dimensions (WxDxH)
60 x 80 x 17 mm
I/O ports
1 x USB
Technical features
DHCP support, NAT support, MAC address filtering
Maximum data transfer rate
54 Gbit/s
Bandwidth
2,412 GHz
Remote administration
HTTP