location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWL-G700AP wireless access point 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWL-G700AP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-G700AP
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DWL-G700AP wireless access point 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - 128-bit WEP, 64-bit WEP, WPA
More>>>
Short summary description D-Link DWL-G700AP wireless access point 54 Mbit/s:
This short summary of the D-Link DWL-G700AP wireless access point 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWL-G700AP, 2.4 GHz, 54 Mbit/s, 128-bit WEP, 64-bit WEP, WPA

Long summary description D-Link DWL-G700AP wireless access point 54 Mbit/s:
This is an auto-generated long summary of D-Link DWL-G700AP wireless access point 54 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWL-G700AP. 2.4 GHz, Maximum data transfer rate: 54 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, WPA

Features
2.4 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Frequency band
2.412 - 2.462 GHz
Modulation
BPSK, CCK, OFDM, QPSK
Security
Security algorithms *
128-bit WEP, 64-bit WEP, WPA
MAC address filtering
Yes
Management features
Web-based management
Yes
Design
LED indicators
LAN, WLAN
Weight & dimensions
Dimensions (WxDxH)
109 x 142 x 31 mm
Weight
200 g
Other features
Supported data transfer rates
802.11g: 54, 48, 36, 24, 18, 12, 9, 6Mbps; 802.11b: 11, 5.5, 2, 1Mbps
I/O ports
1x 10/100 Ethernet
Indoor range
100m
Outdoor range
400m
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11g, IEEE 802.3u
Safety
FCC 15 class B & C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 65 °C
Brand Image Article code product Stock Price from
D-Link DAP-1360 300 Mbit/s D-Link DAP-1360 300 Mbit/s
(show image)
DAP-1360/B DAP-1360 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)