location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 3490 NON 3200x6400dpi USB A4 Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection 3490 NON 3200x6400dpi USB A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B177043
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson Perfection 3490 NON 3200x6400dpi USB A4 Flatbed scanner:
This short summary of the Epson Perfection 3490 NON 3200x6400dpi USB A4 Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection 3490 NON 3200x6400dpi USB A4, 216 x 297 mm, 3200 x 6400 DPI, 48 bit, 8 sec/page, Flatbed scanner, CCD

Long summary description Epson Perfection 3490 NON 3200x6400dpi USB A4 Flatbed scanner:
This is an auto-generated long summary of Epson Perfection 3490 NON 3200x6400dpi USB A4 Flatbed scanner based on the first three specs of the first five spec groups.

Epson Perfection 3490 NON 3200x6400dpi USB A4. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 3200 x 6400 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 385 mm, Package depth: 500 mm

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
3200 x 6400 DPI
Color scanning
Yes
Duplex scanning *
No
Input color depth
48 bit
Flatbed scan speed (b/w, A4)
8 sec/page
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
385 mm
Package depth
500 mm
Package height
155 mm
Package weight
4,41 kg
System requirements
Minimum system requirements
USB 2.0
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 98SE / Me / 2000 Professional / XP Home Edition / XP Mac OS X 10.2.7
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
3,2 kg
Other features
Maximum operating temperature range (T-T)
5 - 35 °C
I/O ports
USB
Minimum system requirements for Macintosh
USB
Dimensions (WxDxH)
275 x 419 x 86 mm
Film type
35mm strip film 4 frames 35mm mounted film 3 frames
Scan time
8 s
Power requirements
100 - 120V / 50 - 60Hz
Scan speed (ADF, A4)
30 ppm
Logistics data
Quantity per pallet
52 pc(s)
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
78 pc(s)
Pallet length (UK)
2,17 m
Source Review comments Score
xbitlabs.com
Updated:
2013-08-05 17:28:16
Following some internal roadmap, EPSON announced two new scanners in the Perfection family in early September. These models, Perfection 3490 and 3590, are to continue the traditions of the clan. They are meant for amateur photographers as they can proc...
Good Attractive price, Functional software, Good color reproduction...
Bad Interferencesensitive, Incorrect operation of the software Dust Removal technology, Low scan quality with transparent originals...
Bottom line The EPSON Perfection 3490 PHOTO strives to reach the hard-to-achieve balance between the price and usefulness of a device. I view this scanner as an ideal purchase for people who have to scan multi-page text documents, magazine illustrations for the We...
0%
pcmag.com
Updated:
2013-08-05 17:28:16
With digital photography becoming more and more the norm, the best justification for a flatbed designed for photo scanning is that it can scan at high enough quality to convert your old film-based photos to digital ones once and for all. The Epson Pe...
Good Color-restore feature revives old photos. Scans slides and negatives. Scans directly to PDF format.
Bad No automatic document scanner. Dust removal works for slides and film only.
Bottom line The Epson Perfection 3490 Photo flatbed scanner produces high-quality photo print scans and reasonable-quality film scans at a record low price...
80%
Brand Image Article code product Stock Price from
Epson GT-30000 Flatbed scanner 600 x 1200 DPI Epson GT-30000 Flatbed scanner 600 x 1200 DPI
(show image)
B106031GA GT-30000 0.00
(excl. VAT)
0 (incl. VAT)
Epson F-3200 Film Scanner Film/slide scanner Epson F-3200 Film Scanner Film/slide scanner
(show image)
C11C553021 F-3200 Film Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI
(show image)
B11B121021 EXPRESSION 1640XL SCANNER 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)