location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 940-0006 power cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
940-0006
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
940-0006
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC 940-0006 power cable:
This short summary of the APC 940-0006 power cable data-sheet is auto-generated and uses the product title and the first six key specs.

APC 940-0006, 0 - 45 °C, -15 - 45 °C, 0 - 95%, 0 - 95%, 0 - 15000 m, 450 g

Long summary description APC 940-0006 power cable:
This is an auto-generated long summary of APC 940-0006 power cable based on the first three specs of the first five spec groups.

APC 940-0006. Weight: 450 g. Output connections: DB9, Input connection type: DB9, Dimensions (WxDxH): 102 x 51 x 229 mm

Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operational conditions
Operating altitude
0 - 15000 m
Weight & dimensions
Weight
450 g
Other features
Output connections
DB9
Input connection type
DB9
Dimensions (WxDxH)
102 x 51 x 229 mm
Country Distributor
Portugal 2 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)