Microsoft logo

Microsoft Natural Ergonomic 4000 keyboard Office USB QWERTY US English Black, Grey

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124688
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Microsoft Natural Ergonomic 4000 keyboard Office USB QWERTY US English Black, Grey:

Microsoft Natural Ergonomic Keyboard 4000, Full-size (100%), Wired, USB, QWERTY, Black, Grey

Long summary description Microsoft Natural Ergonomic 4000 keyboard Office USB QWERTY US English Black, Grey:

Microsoft Natural Ergonomic Keyboard 4000. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Wrist rest. Cable length: 1,53 m. Recommended usage: Office. Product color: Black, Grey

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.