location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Filter for 14" Widescreen Laptop
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000014517 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0971490543172 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:02:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14")
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Microlouver technology delivers world-class effective "black out" privacy from side views outside the 60-degree viewing angle
  • - Reversible between a glossy side and glare-reducing matte
  • - Reduces 35% of blue light transmission from the display
  • - Helps reduce reflections so you see your screen clearly with pristine image clarity
  • - Matte surface helps reduce glare and hide fingerprints
  • - Designed with advanced microlouver technology, creating an excellent high-resolution viewing experience
  • - Designed to seamlessly fit within the raised bezel of your device
  • - Easy to attach, remove and clean
  • - Gives screens an added layer of durable protection from dust and scratches
  • - 100% hand inspected for quality assurance
Guarantee: Limited 1-year warranty
Long product name 3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14") :
The short editorial description of 3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14")

3M Privacy Filter for 14" Widescreen Laptop (PF140W9B)
More>>>
3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14"):
The official marketing text of 3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14") as supplied by the manufacturer

3M™ Black Privacy Filters for laptops provide world-class "black out" privacy from side views outside the 60-degree viewing angle, while creating an excellent, high-resolution viewing experience from straight on views. Reversible between a glossy side and a glare-reducing matte side that helps reduce reflections and hide fingerprints, so you can enjoy pristine image clarity.

Short summary description 3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14"):
This short summary of the 3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14") data-sheet is auto-generated and uses the product title and the first six key specs.

3M 7000014517, 35,6 cm (14"), 16:9, Laptop, Frameless display privacy filter, Anti-glare

Long summary description 3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14"):
This is an auto-generated long summary of 3M 7000014517 display privacy filters Frameless display privacy filter 35,6 cm (14") based on the first three specs of the first five spec groups.

3M 7000014517. Maximum screen size: 35,6 cm (14"). Aspect ratio: 16:9. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Filter color
Black
Product color
Black, Translucent
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:9
Scratch-resistant
Yes
Protection features
Scratch-resistant
Easy to clean
Yes
Screen format
Widescreen
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Attachment strip
Easy to remove
Yes
Ergonomics
Maximum screen size *
35,6 cm (14")
Screen size HxW
175 x 310 mm
Weight & dimensions
Width (imperial)
25,4 cm (10")
Height (imperial)
38,7 cm (15.2")
Packaging data
Package width
254 mm
Package depth
3 mm
Package height
387 mm
Package weight
143,4 g
Package type
Box
Logistics data
Harmonized System (HS) code
85299097
Pallet width
10,7 cm
Pallet length
12,2 cm
Pallet height
13,3 cm
Pallet weight
444 kg
Quantity per pallet
2400 pc(s)
Shipping (inner) case width
2,65 cm
Shipping (inner) case length
3,98 cm
Shipping (inner) case height
3,02 mm
Shipping (inner) case weight
891,31 g
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128788498
Source Review comments Score
mymac.com
Updated:
2016-11-14 18:29:48
3M $64.65 Have you ever felt as if someone is trying to sneak a peak at what you are doing on your computer? The problem has been fixed with 3M’s latest product, the Privacy Screen, for a variety of laptops and monitors. With a Privacy Screen you...
90%
the-gadgeteer.com
Updated:
2016-11-14 18:29:48
Confidential documents, surfing The Gadgeteer while at work, and porn. What do these all have in common? They’re all things that you’re likely to want to hide from prying eyes. If you are doing any of these (or similar) activities in public using y...
Good Hides your screen for everyone but those right behind or next to you.
Bad Plastic holding tabs look tacky and can block edge of laptop screen, Some laptops not supported without cutting Privacy Filter by hand, Reduces laptop screen brightness and makes things look fuzzier.
0%
best4reviews.com
Updated:
2016-11-14 18:29:48
In these tricky times, were all paranoid about personal privacy and identity theft - particularly when using our PCs. At the same time our busy lives means that sometimes working on our laptops on busy trains or in commuter cafes has to be done. So, f...
Good Simple hardware solution, fast, works well, protects laptop screen...
Bad Heath Robinson sticky tape attachments, reduces screen brightness into the bargain, visible grain...
Bottom line This simple polarised filter reduces the screen-viewing angle to stop those prying eyes and is a very simple idea, which, although executed rather primitively, there’s no denying it, really does work...
67%
Brand Image Article code product Stock Price from
3M 7000014516 display privacy filters Frameless display privacy filter 33,8 cm (13.3") 3M 7000014516 display privacy filters Frameless display privacy filter 33,8 cm (13.3")
(show image)
7000014516 Privacy Filter for 13.3" Widescreen Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000013838 display privacy filters Frameless display privacy filter 43,2 cm (17") 3M 7000013838 display privacy filters Frameless display privacy filter 43,2 cm (17")
(show image)
7000013838 Privacy Filter for 17" Widescreen Laptop (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M PF170C4B Frameless display privacy filter 43,2 cm (17") 3M PF170C4B Frameless display privacy filter 43,2 cm (17")
(show image)
7000022830 Privacy Filter for 17" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000013669 display privacy filters Frameless display privacy filter 38,1 cm (15") 3M 7000013669 display privacy filters Frameless display privacy filter 38,1 cm (15")
(show image)
7000013669 Privacy Filter for 15" Standard Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000013666 display privacy filters Frameless display privacy filter 30,7 cm (12.1") 3M 7000013666 display privacy filters Frameless display privacy filter 30,7 cm (12.1")
(show image)
7000013666 Privacy Filter for 12.1" Standard Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000013667 display privacy filters Frameless display privacy filter 33,8 cm (13.3") 3M 7000013667 display privacy filters Frameless display privacy filter 33,8 cm (13.3")
(show image)
7000013667 Privacy Filter for 13.3" Standard Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000013668 display privacy filters Frameless display privacy filter 35,8 cm (14.1") 3M 7000013668 display privacy filters Frameless display privacy filter 35,8 cm (14.1")
(show image)
7000013668 Privacy Filter for 14.1" Standard Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000013835 display privacy filters Frameless display privacy filter 33,8 cm (13.3") 3M 7000013835 display privacy filters Frameless display privacy filter 33,8 cm (13.3")
(show image)
7000013835 Privacy Filter for 13.3" Widescreen Laptop (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000013836 display privacy filters Frameless display privacy filter 35,8 cm (14.1") 3M 7000013836 display privacy filters Frameless display privacy filter 35,8 cm (14.1")
(show image)
7000013836 Privacy Filter for 14.1" Widescreen Laptop (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M 7000013834 display privacy filters Frameless display privacy filter 30,7 cm (12.1") 3M 7000013834 display privacy filters Frameless display privacy filter 30,7 cm (12.1")
(show image)
7000013834 Privacy Filter for 12.1" Widescreen Laptop (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)