location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-2750DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-2750DWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF76401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946616452
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 15:52:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce WF-2750DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Epson Remote Print, Epson iPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 6,6 kg
More>>>
Short summary description Epson WorkForce WF-2750DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-2750DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-2750DWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce WF-2750DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-2750DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-2750DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) color
7,3 ipm
Duplex print speed (black, normal quality, A4/US Letter)
6,5 ppm
Duplex print speed (color, normal quality, A4/US Letter)
4,5 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Features
Digital sender
Yes
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
150 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Paper handling
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15"
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, SNMP, WPA-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Remote Print, Epson iPrint, Google Cloud Print
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5,59 cm (2.2")
Touchscreen
No
Color display
No
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425 mm
Depth
360 mm
Height
230 mm
Weight
6,6 kg
Other features
Duplex
Yes
Brand Image Article code product Stock Price from
Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
C11CE33401 WF-2660DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi
(show image)
C11CE36401 WF-2630WF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)