location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-R415BEU Handheld camcorder CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-R415BEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZR415BEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769439599
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2019 11:39:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC GZ-R415BEU Handheld camcorder CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder CMOS 25,4 / 5,8 mm (1 / 5.8") Black
  • - Optical zoom: 40x Digital zoom: 200x
  • - Memory card
  • - LCD Built-in display 7,62 cm (3")
  • - 3680 x 2760 pixels
  • - stereo Built-in microphone
  • - HDMI DC-in jack USB connectivity
  • - 5200 mAh 5 h
More>>>
Short summary description JVC GZ-R415BEU Handheld camcorder CMOS Black:
This short summary of the JVC GZ-R415BEU Handheld camcorder CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-R415BEU, CMOS, 25,4 / 5,8 mm (1 / 5.8"), 7,62 cm (3"), LCD, 290 g, Black

Long summary description JVC GZ-R415BEU Handheld camcorder CMOS Black:
This is an auto-generated long summary of JVC GZ-R415BEU Handheld camcorder CMOS Black based on the first three specs of the first five spec groups.

JVC GZ-R415BEU. Sensor type: CMOS, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"), Effective megapixels (movie): 10 MP. Optical zoom: 40x, Digital zoom: 200x, Focal length range: 1.8 - 6.3 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Display diagonal: 7,62 cm (3"), Display: LCD

Brand Image Article code product Stock Price from
JVC

JVC GC-PX100BEU Handheld camcorder 12,8 MP CMOS Full HD Black
(show image)
GCPX100BEU GC-PX100BEU 0.00
(excl. VAT)
0 (incl. VAT)