location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-22UC ink cartridge Original High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-22UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-22UC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766759670
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 15:39:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-22UC ink cartridge Original High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - High (XL) Yield
  • - Color ink page yield: 1200 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Brother
More>>>
Short summary description Brother LC-22UC ink cartridge Original High (XL) Yield Cyan:
This short summary of the Brother LC-22UC ink cartridge Original High (XL) Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-22UC, High (XL) Yield, Cyan, 1200 pages

Long summary description Brother LC-22UC ink cartridge Original High (XL) Yield Cyan:
This is an auto-generated long summary of Brother LC-22UC ink cartridge Original High (XL) Yield Cyan based on the first three specs of the first five spec groups.

Brother LC-22UC. Cartridge capacity: High (XL) Yield, Color ink page yield: 1200 pages, Printing colors: Cyan

Features
Compatibility *
MFC-J985DW, DCP-J785DW
Color ink cartridges quantity
1
Color ink page yield *
1200 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Features
Printing colors *
Cyan
Brand compatibility *
Brother
Certification
ISO/IEC 24711
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)