location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Gryphon GM4100 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gryphon GM4100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM4100-BK-433 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052178678555 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Datalogic Gryphon GM4100 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Tilt reading angle: -35 - 35°
  • - Standard interfaces: RS-232, RS-485, USB, Keyboard wedge
  • - Lithium-Ion (Li-Ion) 2100 mAh
More>>>
Short summary description Datalogic Gryphon GM4100 Black:
This short summary of the Datalogic Gryphon GM4100 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Gryphon GM4100, 630 nm, -35 - 35°, -65 - 65°, -65 - 65°, -1D + GS1 DataBar, -China Post, -GS1 DataBar Expanded Stacked, -GS1 DataBar Stacked, -GS1 DataBar..., RS-232, RS-485, USB, Keyboard wedge

Long summary description Datalogic Gryphon GM4100 Black:
This is an auto-generated long summary of Datalogic Gryphon GM4100 Black based on the first three specs of the first five spec groups.

Datalogic Gryphon GM4100. Wavelength: 630 nm, Tilt reading angle: -35 - 35°, Pitch reading angle: -65 - 65°. Standard interfaces: RS-232, RS-485, USB, Keyboard wedge, Operating frequency: 433.92/910 MHz. Product color: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2100 mAh, Input voltage: 4.75 - 14 V. Weight: 246 g

Brand Image Article code product Stock Price from
Datalogic

Datalogic Gryphon GM4130 White
(show image)
GM4130-WH-433K2 Gryphon GM4130 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4100 Black
(show image)
GM4100-BK-D433 Gryphon GM4100 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4100 White
(show image)
GM4100-WH-433 Gryphon GM4100 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4130 Black
(show image)
GM4130-BK-433K1 Gryphon GM4130 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4130 White
(show image)
GM4130-WH-433K1 Gryphon GM4130 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4130 Black
(show image)
GM4130-BK-433K2 Gryphon GM4130 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)