Avery logo

Avery J8159-100 addressing label White Self-adhesive label

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45907
Info modified on:
16 Nov 2021, 09:54:13
Short summary description Avery J8159-100 addressing label White Self-adhesive label:

Avery J8159-100, White, Self-adhesive label, Paper, Inkjet, Permanent, Rectangle

Long summary description Avery J8159-100 addressing label White Self-adhesive label:

Avery J8159-100. Product color: White, Label type: Self-adhesive label, Material: Paper. Label width: 6,35 cm, Label height: 3,39 cm. Labels per pack: 2400 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 24 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.