location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Moto G Moto G4 Plus 14 cm (5.5") Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moto G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Moto G4 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM4364AE7T1 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola Moto G Moto G4 Plus 14 cm (5.5") Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14 cm (5.5") 1920 x 1080 pixels
  • - Qualcomm Snapdragon 617 1,5 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.2
  • - Single camera 16 MP
  • - 3000 mAh
  • - Android 6.0.1
More>>>
Short summary description Motorola Moto G Moto G4 Plus 14 cm (5.5") Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black:
This short summary of the Motorola Moto G Moto G4 Plus 14 cm (5.5") Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Moto G Moto G4 Plus, 14 cm (5.5"), 2 GB, 16 GB, 16 MP, Android 6.0.1, Black

Long summary description Motorola Moto G Moto G4 Plus 14 cm (5.5") Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black:
This is an auto-generated long summary of Motorola Moto G Moto G4 Plus 14 cm (5.5") Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black based on the first three specs of the first five spec groups.

Motorola Moto G Moto G4 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 617. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product color: Black. Weight: 155 g

Display
Display diagonal *
14 cm (5.5")
Screen shape
Flat
Display resolution *
1920 x 1080 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
401 ppi
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
617
Processor cores
8
Processor frequency *
1,5 GHz
Storage
RAM capacity *
2 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
16 MP
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
30 fps
Resolution at capture speed
1920x1080@30fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Video stabilizer
Yes
Geotagging
Yes
Network
Mobile network generation *
4G
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
Ports & interfaces
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Black
Performance
Video call
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0.1
App distribution platform
Google Play
Battery
Battery capacity *
3000 mAh
Sensors
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
76,6 mm
Depth
9,8 mm
Height
153 mm
Weight *
155 g
Other features
Touchscreen
Yes
Source Review comments Score
techspot.com
Updated:
2016-11-15 01:43:22
In the past, I've had no trouble recommending Motorola's Moto G line for those after a fantastic budget smartphone. Even now, the 2015 Moto G is still a great choice, as it delivers solid performance and a decent camera in a cheap, stock Android package...
Good Fantastic rear camera. Great upgrades to the display. Runs stock Android. Includes a fingerprint sensor. Above average battery life.
Bad Generic plastic design. Performance isn't great for the price. Lacks value compared to the nonPlus model.
70%
pcmag.com
Updated:
2016-11-15 01:43:22
Motorola's Moto G4 Plus and the G4 are successors to the Motorola Moto G, a phone that won our Editors' Choice award last year for the best affordable smartphone. The unlocked phone market has changed considerably since then, leading to a flood of ultra-a...
Good Relatively affordable, Crisp 1080p display, Solid battery life, Fingerprint sensor, Dual-band Wi-Fi, Expandable storage, Latest software and no bloatware, LTE bands for all carriers...
Bad Can't handle high-end games, Fingerprint sensor doesn't function as Home button, Non-removable battery...
Bottom line The Moto G4 Plus is an affordable midrange smartphone that gives you solid hardware, a crisp 1080p display, and broad carrier compatibility, but the competition is fierce...
70%
laptopmedia.com
Updated:
2016-12-12 02:19:45
In comparison to the last year's Moto G model, the one announced this year has a Plus version. It is namely the latter that will be in the focus of this quick review, and if some of you have missed our review of the standard Moto G4, you can find it here...
Good Full HD display ensuring high image detail and brightness, Fingerprint scanner, Relatively durable 3000mAh battery, Stock Android 6.0.1 Marshmallow + some extra Moto features, High CPU and GPU performance for this class, provided by Snapdragon 617 and Adr...
Bad Bulkier design than other Moto models and a back panel which is prone to fingerprints...
Bottom line Moto G4 Plus is a model that strongly reminds one of the standard Moto G4 both in terms of its design and features. The presence of a separate version, however, which builds up on the mainstream model is not something we see for the first time. Actually...
0%
pocketables.com
Updated:
2016-12-12 02:19:45
Lenovo (and Motorola before that) has been the unofficial king of mid-range Android phones for the last few years. Their Moto G line has been a strong competitor in the value market since it's introduction in 2013. The Moto G line has always offered just...
Bottom line I loved using the Moto G4 Plus as my main phone as I found it to have a great combination of size, speed, and features. I really appreciate the total value that Lenovo is offering. There are a few minor issues – the screen could be better; the design is a...
0%
androidheadlines.com
Updated:
2016-12-12 02:19:45
The Moto G4 Plus is arguably the most interesting of the three Moto G4 smartphones that Lenovo announced this year. The Moto G4 Plus sports the same processor as the Moto G4 , but it gives the user an option for picking up a model with as much as 4GB of R...
0%
androidheadlines.com
Updated:
2016-12-12 02:19:45
The Lenovo Moto G4 Plus had some big shoes to fill, even though it technically doesn't have a predecessor. This year, Lenovo opted to give us not one Moto G model, but three. There's the Moto G4, Moto G4 Play and Moto G4 Plus. The Moto G4 Plus is the “hig...
Good Display: Most smartphones in this price range either sport a great display, with a rather low-end processor or vice versa. Lenovo was able to give us a pretty decent display here, with a somewhat decent processor, Battery Life: Not only has Lenovo given u...
Bad Performance: The Snapdragon 617 is still underperforming and overheating. A bit unfortunate, given the fact that the rest of the Moto G4 Plus is pretty amazing, Camera: Pretty subpar, to be honest. Again, it's pretty unfortunate, given that this is a 16-m...
Bottom line The big question. Should you buy the Moto G4 Plus. I would say yes. The Moto G4 Plus is definitely future-proof for a good bit, with its 4GB of RAM, 64GB of storage and a fingerprint scanner on the device. While Lenovo does offer up the Moto G4 Plus in a 16GB mo...
0%
theverge.com
Updated:
2016-12-12 02:19:46
The heartbreaking betrayal of Moto's most important phoneI'm angry right now. Angry that it's 2016 and Android smartphone performance can still be awful. Furious that we're approaching the 10th anniversary of the iPhone and Apple's competitors still don't...
Good Very attractive display, Strong, rigid, hard-wearing construction, Close to perfectly stock Android...
Bad Performance is sluggish to the point of being offensive, Fingerprint sensor is not a home button (and is a little slow), Mediocre camera isn't helped by wimpy processor...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
68%
androidandme.com
Updated:
2016-12-12 02:19:46
When the first Moto G launched in 2013, it brought with it a shift in the mobile landscape. It wasn't the first affordable phone with decent specs, but nothing before it felt quite as nice, in so many ways, for such little money.Fast forward three years a...
85%
recombu.com
Updated:
2016-12-12 02:19:46
Moto G4 Plus review: This upgraded version of the brilliant Moto G4 smartphone boasts a smart 16-megapixel camera and a fingerprint sensor, but is it worth the extra cash? Here's our full Moto G4 Plus mobile phone review.One of the best-value phones of 20...
Good Smooth performance, Fingerprint sensor, Dependable camera, Solid battery life...
Bad No improvement in camera shots, Hand-filling design...
Bottom line The obvious question is, which is best for you: the Moto G4 or Moto G4 Plus? Well, we'd honestly say that unless you're constantly snapping hyper kids, there's no need to splash out extra money on the Plus' 16-meg camera. That super-smart auto-focus defin...
90%
androidauthority.com
Updated:
2016-12-12 02:19:46
The original Moto G – released back in 2013 – was one of the first smartphones that kicked of the trend of affordable but high quality smartphones, and went on to become one of the best-selling Motorola smartphones ever. Motorola has continued to release...
Good Priced affordably, MicroSD expansion, Turbo charging, Large vibrant display, MotoMaker (market dependent), Durable build, Good camera, Fingerprint sensor...
Bad No IP certification, Power/volume buttons not very tactile, Camera struggles in low light...
Bottom line The Moto G4 Plus brings with it a slew of much needed improvements to the Moto G range, and while there are some questionable design choices, this is definitely an impressive smartphone for the price...
83%
notebookcheck.net
Updated:
2016-12-12 02:19:46
Plus = better? The Moto G4 Plus is basically the regular Moto G4, but with a better camera, quick charging and fingerprint scanner. Should you get the slightly more expensive model?...
Good very bright display, accurate colors on the display, sharp camera pictures, grippy case, customizability, long battery runtime, good performance with apps and games, Android 6.0.1...
Bad fingerprint scanner only has one function, GPS module sometimes inaccurate, mediocre microphone quality, battery not replaceable...
Bottom line The 32 GB version of the Moto G4 Plus is currently 15 Euros (~$17) more expensive than the Moto G4 in the MotoMaker. In return, you get a very good camera, a fingerprint scanner, and the quick-charge feature in particular, which is really convenient with...
85%
androidcentral.com
Updated:
2016-12-12 02:19:46
The most powerful of Lenovo's Moto G lineup raises the bar for the mid-range.Lenovo's first full cycle with the Moto brand seems to be off to a good start, at least with the most powerful variant, the Moto G Plus. While the device shares a number of hardw...
Good Nice, simple design, Fingerprint sensor is fast and accurate, Good camera quality and features, Nononsense Android software...
Bad Snapdragon 617 processor feels overworked, Lacks popular Moto Voice features, Loose, plasticky buttons and back cover...
Bottom line Moto G4 Plus? Buy itOver the years, being the lucky fellow I am, I've rarely been happy transitioning from the inevitably powerful flagship in my pocket to testing a mid-range or entry-level device. The Moto G has consistently been the exception.This year...
0%
91mobiles.com
Updated:
2016-12-12 02:19:46
When we reviewed the first-gen Moto G, we started off by saying that it's the device that can fulfil its parent Google's ambition of reaching out to the next billion smartphone users. It was quite successful in achieving that as well, since it was the bes...
Good Gorgeous display, Fast and accurate fingerprint sensor, Powerful snappers, Loaded innards, Allday battery life...
Bad Fingerprint sensor doesn't double up as home button, No waterproofing, Suffers from heating issues...
Bottom line While the original Moto G rewrote many rules in the Indian smartphone market, a lot has changed since then. The market has become even more competitive, with not just Chinese brands in the fray, but international giants and Indian companies fighting it ou...
80%
91mobiles.com
Updated:
2016-12-12 02:19:46
“The Moto G4 Plus is a versatile shooter and won't disappoint you in any situation”The Moto G series has been a breakout hit for Motorola, and the brand's new parent company Lenovo is hoping that the trend will continue with the latest member(s) in the ra...
0%
makeuseof.com
Updated:
2017-02-12 03:40:18
Motorola has been the leader of the budget phone realm What's the Best Android Smartphone in 2016? What's the Best Android Smartphone in 2016? Buying an iPhone is simple -- if you want the best device, you buy the newest one. If you want a cheape...
Bottom line The Moto G4 Plus is not perfect, but it manages to pack a lot into a $300 package. The fingerprint scanner is quick, the screen is gorgeous, the software is clean, and it has expandable storage.But on the other hand, the cameras are mediocre, it has a che...
90%
phonearena.com
Updated:
2017-07-05 03:10:04
Three years ago, Motorola gave smartphone shoppers an affordable new budget option in the form of the first-gen Moto G . In the years since, we've seen the Moto G really grow up, in more ways than one. Not only has the Moto G grown from a 4.5-incher to i...
Good Great value for a midrange phablet, Quality, affordable upgrades over the base model, Battery life sufficient to get through a heavy day, Really well done crosscarrier support...
Bad Bestequipped G4 Plus faces tough competition from, Snapdragon 617 struggles under load, Neither camera option manages to blow us away, Large, light phone risks feeling a little cheap...
Bottom line Moto G4 (left) and Moto G4 Plus (right)Both the Moto G4 and Moto G4 Plus are some well-done mid-rangers, marrying performance that should be adequate for casual users with some very attractive pricing.But a lot of companies give us well-executed phones; a...
70%
hothardware.com
Updated:
2017-07-26 04:38:48
Motorola recently launched two new flagship Droid offerings, the Moto Z and Moto Z Force . We really liked them for their ultra-premium design, strong performance, and innovative Moto Mods add-on features. However, Moto is also ushering in a refresh of th...
0%
Pocketnow.com
Updated:
2017-08-05 07:24:01
Let's not waste time. These are good phone and represent solid options, but these Motos now face substantially more competition from other companies looking to shake up the entry and mid-range markets. We'll be tackling both the Moto G4 and the G4 Plus in...
Good Great build quality at this price, Excellent options for customizing at this tier, Fun color options through MotoMaker...
Bad Mediocre camera performance on the G4...
Bottom line These are great little phones. In 2016 Moto doesn't deliver quite the impact they once did when they were one of the only manufacturers offering a high quality experience at such a low price, but we're happy to see how competitive this generation has...
82%
phonescoop.com
Updated:
2017-08-05 07:24:01
Lenovo's mid-range, fourth-generation Moto G and G Plus are intended for those who prefer unlocked handsets that don't cost a whole lot. If you're looking for a big phone that runs stock Android and offers a small degree of customization, the Moto G4 and...
60%
anandtech.com
Updated:
2017-08-10 03:44:04
At this point in time, I don't think the Moto G line needs any introduction. With the original Moto G in 2013 Motorola really went beyond what was thought to be possible in a mid-range smartphone. At that point in time, buying a $200 smartphone usually me...
Bottom line At first glance the chassis of the Moto G4 seems to represent an upgrade over the 2015 model. It's thinner, and at least in my view the slightly rubbery feeling plastic back feels nicer than the hard plastic shell from the 2015 Moto G. However, Motorola h...
0%
engadget.com
Updated:
2017-08-13 11:47:18
Since 2013 , the Moto G has been our favorite mid-range smartphone -- or favorite budget phone, even, depending on how you define "budget." Now in its fourth generation, the G series has expanded to include three models, two of which we got to take for a...
Good Inexpensive, Large, vibrant screen, Solid performance for the price...
Bad Camera suffers severely in low light, Plastic build might not be durable, Not waterproof like last year...
Bottom line The Moto G4 Plus finally brings a great camera into Motorola's budget lineup. It's decently fast for the price, though the build quality might not last years of use. Motorola Moto G4 from $199.99+ Buy Now 84 Motorola Moto G4 fr...
84%
engadget.com
Updated:
2017-08-13 11:47:18
When it comes to getting the most smartphone for your dollar, the Moto G line has been your best choice for the past few years. We adored the previous model , which came in at a mere $180. Now with the Moto G4 and G4 Plus, Motorola is literally aiming to...
Good Inexpensive, Large, vibrant screen, Solid performance for the price...
Bad Camera suffers severely in low light, Plastic build might not be durable, Not waterproof like last year...
Bottom line The Moto G4 Plus finally brings a great camera into Motorola's budget lineup. It's decently fast for the price, though the build quality might not last years of use. Hardware You won't find any premium aluminum or chamfered edges on the G4 and G...
84%
chipchick.com
Updated:
2017-08-23 15:38:26
Although the ‘4' designation isn't official, Motorola's recently released Moto G and Moto G Plus represent the fourth generation of the smartphone, long held to be one of the best mid-range smartphone deals on the market. And, that's exactly what these tw...
Good Good midrange performance, great display, solid battery life, stock Android, great camera on the G4 Plus, customizable with lots of color choices via Moto Maker, both phones are water repellant...
Bad IPX7 waterresistance has been removed, G4 camera is lacking, G4 lags when several apps are running, no NFC, no fingerprint reader...
Bottom line As usual, these Moto G phones are about as good as it gets when it comes to mid-range. At this performance to price ratio, their main competitors are themselves — the Honor 5X of last year comes close, but Huawei's heavy UI overlay makes it take a backse...
0%
talkandroid.com
Updated:
2017-09-14 02:40:53
Up until three years ago, the mid-range segment of the mobile industry was an afterthought for most companies and consumers. Motorola, who was owned by Google at the time, changed everything when it introduced the Moto G in November 2013. The company rele...
0%
androidpolice.com
Updated:
2017-10-12 04:58:17
Motorola has had a strange couple of years. It was making some interesting, though mediocre phones, then it was acquired by Google. Then, it started making great phones. Before we could truly enjoy the new Motorola, the company was sold off to Chinese meg...
Good Design Grippy back with a dimple. Removable covers and Moto Maker customizations are appreciated too, Performance Handles general smartphone tasks without issue, Battery life Well over a day of usage, almost two days with lighter usage, Display A great 5.
Bad Design again The Moto G4 is not fully waterresistant like last year's model. It's also a little more bland with the flat back. The larger screen might turn some buyers off as well...
Bottom line The Moto G4 continues to offer an excellent value at $200. The specs have gotten a nice bump this year with the Snapdragon 617 (up from a 410) and 2GB of RAM in the base model (1GB last year). It's not the fastest phone, and the camera isn't the greatest...
0%
greenbot.com
Updated:
2017-10-12 04:58:17
A year ago, I would have enthusiastically endorsed you bringing home a third-generation Moto G if you wanted the best budget Android device. But after a few days with its successors, the Moto G4 and Moto G4 Plus, I'm now preparing for the beginning of the...
0%
technobuffalo.com
Updated:
2017-10-12 04:58:17
Back in 2013, the Moto G was a game-changer. As phones were getting bigger and more expensive, the Moto G offered an uncompromising experience at an impulse buy price. And even though it didn't come equipped with the latest specs, it quickly went on to be...
Bottom line Featured Gallery VideoMobileOnePlus 3 review: An Android smartphone that's damn near perfectBy Brandon Russell | June 30, 2016Read More" data-text="OnePlus 3 review: An Android smartphone that's damn near perfect" data-url=" Share" data-text="OnePlus 3 re...
0%
newatlas.com
Updated:
2017-12-02 15:29:36
Motorola's latest Moto G (4th generation) follows the industry trend of releasing two different versions of one phone: standard and plus. Only in this case the "Plus" has nothing to do with size; instead it's a slightly more expensive model with a superio...
0%
techaeris.com
Updated:
2017-12-29 08:55:20
Motorola was starting to become the go to for budget phone options in North America with the Moto G series. Now they're back, this time under the Lenovo helm, with the Moto G4, Moto G4 Play, and Moto G4 Plus. Our Moto G4 Plus review takes a look at the Pl...
Good Decent performance, great battery, decent camera. Responsive fingerprint scanner...
Bad USB-C would have been nice instead of Micro-USB. Pricing is a bit high in Canada...
Bottom line If you're looking for a close to stock Android smartphone with great battery life, a decent camera, and a larger screen, the Moto G4 Plus should be on your consideration list.Moto G4 Plus$249.99+MSRP(USD)4.7 Out of 5Nailed itDecent performance, great batt...
47%
mbreviews.com
Updated:
2018-03-31 08:09:27
Not that long ago, with a budget under 300 dollars you could only afford a borderline-decent smartphone, with a low performance, a weak camera and overall, there was a mile between it and the more expensive, high-end flagship phones. But, a couple of year...
0%
topnewreview.com
Updated:
2018-04-08 09:18:19
Well, this is confusing. Applying logic, the Moto G4 Plus should be the larger version of the Moto G4. But it isn't. It's exactly the same size. Maybe that's because the Moto G4, with its 5.5in screen, is already a big phone. So what's the plus? First of...
0%
hw4all.com
Updated:
2019-11-30 04:17:27
Certainly one of the fastest growing segments of the consumer electronics market are smartphone. This is due to the fact that they have long since moved from the category of simple “dialers” in universal solutions for business and pleasure. Judge for your...
0%
hw4all.com
Updated:
2019-11-30 04:17:29
Certainly one of the fastest growing segments of the consumer electronics market are smartphone. This is due to the fact that they have long since moved from the category of simple “dialers” in universal solutions for business and pleasure...
0%
Brand Image Article code product Stock Price from
Lenovo Moto G 3rd gen 12,7 cm (5") Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 2470 mAh Black Lenovo Moto G 3rd gen 12,7 cm (5") Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 2470 mAh Black
(show image)
SM4194AE7R8 3rd gen 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Moto G 4 gen 14 cm (5.5") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black Lenovo Moto G 4 gen 14 cm (5.5") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black
(show image)
SM4361AE7L1 4 gen 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Moto G 4 gen 14 cm (5.5") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White Lenovo Moto G 4 gen 14 cm (5.5") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White
(show image)
SM4361AD1L1 4 gen 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Moto G 4 gen PLUS 14 cm (5.5") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black Lenovo Moto G 4 gen PLUS 14 cm (5.5") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh Black
(show image)
SM4362AE7L1 4 gen PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Moto G 4 gen PLUS 14 cm (5.5") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White Lenovo Moto G 4 gen PLUS 14 cm (5.5") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White
(show image)
SM4362AD1L1 4 gen PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)