location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GBR-4001 wired router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GBR-4001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBR-4001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0846359037973 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:21:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne GBR-4001 wired router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ethernet WAN
  • - IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - Gigabit Ethernet
  • - IPSEC
More>>>
Short summary description LevelOne GBR-4001 wired router Gigabit Ethernet Black:
This short summary of the LevelOne GBR-4001 wired router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GBR-4001, Ethernet WAN, Gigabit Ethernet, Black

Long summary description LevelOne GBR-4001 wired router Gigabit Ethernet Black:
This is an auto-generated long summary of LevelOne GBR-4001 wired router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

LevelOne GBR-4001. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Modem speed: 170 Kbit/s. Security algorithms: IPSEC, MAC address table: 8000 entries. Cables included: AC. Internal memory: 256 MB

WAN connection
Ethernet WAN *
Yes
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet interface type *
Gigabit Ethernet
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Full duplex
Yes
DSL features
Internal modem
Yes
Modem speed
170 Kbit/s
Management features
Reset button
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
8
Security
Security algorithms *
IPSEC
Firewall
Yes
MAC address table
8000 entries
MAC address filtering
Yes
Network address translation (NAT)
Yes
Packaging content
Cables included
AC
Packaging content
Manual
Yes
Quick installation guide
Yes
Features
Internal memory
256 MB
Design
Product color *
Black
Rack mounting
Yes
LED indicators
Yes
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
440 mm
Depth
223 mm
Height
43,6 mm
Weight
3,4 kg
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)