location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U344-001-HD-4K video cable adapter HDMI USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U344-001-HD-4K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U344-001-HD-4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192127 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:38:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U344-001-HD-4K video cable adapter HDMI USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDMI Female
  • - USB Type-A Male
  • - 3840 x 2160 pixels 5 Gbit/s
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite U344-001-HD-4K video cable adapter HDMI USB Type-A Black:
This short summary of the Tripp Lite U344-001-HD-4K video cable adapter HDMI USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U344-001-HD-4K, HDMI, USB Type-A, Female, Male, USB, 3840 x 2160 pixels

Long summary description Tripp Lite U344-001-HD-4K video cable adapter HDMI USB Type-A Black:
This is an auto-generated long summary of Tripp Lite U344-001-HD-4K video cable adapter HDMI USB Type-A Black based on the first three specs of the first five spec groups.

Tripp Lite U344-001-HD-4K. Connector 1: HDMI, Connector 2: USB Type-A, Connector 1 gender: Female. Quantity per pack: 1 pc(s), Package width: 165,1 mm, Package depth: 39,9 mm. Master (outer) case width: 214,9 mm, Master (outer) case length: 175 mm, Master (outer) case height: 297,9 mm

Features
Power source
USB
Connector 1 *
HDMI
Connector 2 *
USB Type-A
Connector 1 gender *
Female
Connector 2 gender *
Male
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Data transfer rate
5 Gbit/s
Product color
Black
Plug and Play
Yes
Converter type
Passive
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
165,1 mm
Package depth
39,9 mm
Package height
137,9 mm
Package weight
170 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
214,9 mm
Master (outer) case length
175 mm
Master (outer) case height
297,9 mm
Master (outer) case weight
1,86 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332192124
Brand Image Article code product Stock Price from
Tripp Lite U444F3-50M-H4K6 video cable adapter USB Type-C HDMI Black Tripp Lite U444F3-50M-H4K6 video cable adapter USB Type-C HDMI Black
(show image)
U444F3-50M-H4K6 U444F3-50M-H4K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-20M-H4K6 video cable adapter USB Type-C HDMI Black Tripp Lite U444F3-20M-H4K6 video cable adapter USB Type-C HDMI Black
(show image)
U444F3-20M-H4K6 U444F3-20M-H4K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-10M-H4K6 video cable adapter USB Type-C HDMI Black Tripp Lite U444F3-10M-H4K6 video cable adapter USB Type-C HDMI Black
(show image)
U444F3-10M-H4K6 U444F3-10M-H4K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black Tripp Lite U444F3-30M-H4K6 video cable adapter USB Type-C HDMI Black
(show image)
U444F3-30M-H4K6 U444F3-30M-H4K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD video cable adapter 3,05 m USB Type-C DisplayPort Black Tripp Lite U444-010-DP-BD video cable adapter 3,05 m USB Type-C DisplayPort Black
(show image)
U444-010-DP-BD U444-010-DP-BD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-06N-HDR-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Black
(show image)
U444-06N-HDR-B U444-06N-HDR-B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR4-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Blue Tripp Lite U444-06N-HDR4-B video cable adapter 0,152 m USB Type-C HDMI Type A (Standard) Blue
(show image)
U444-06N-HDR4-B U444-06N-HDR4-B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HBE video cable adapter 1,83 m USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-006-HBE video cable adapter 1,83 m USB Type-C HDMI Type A (Standard) Black
(show image)
U444-006-HBE U444-006-HBE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HWE video cable adapter 1,83 m USB Type-C HDMI Type A (Standard) White Tripp Lite U444-006-HWE video cable adapter 1,83 m USB Type-C HDMI Type A (Standard) White
(show image)
U444-006-HWE U444-006-HWE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HBE video cable adapter 0,91 m USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-003-HBE video cable adapter 0,91 m USB Type-C HDMI Type A (Standard) Black
(show image)
U444-003-HBE U444-003-HBE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)