Indesit logo

Indesit LR7 S1 S fridge-freezer Freestanding 307 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82096
Info modified on:
27 May 2024, 12:54:58
Short summary description Indesit LR7 S1 S fridge-freezer Freestanding 307 L Silver:

Indesit LR7 S1 S, 307 L, N-T, 38 dB, 5 kg/24h, Silver

Long summary description Indesit LR7 S1 S fridge-freezer Freestanding 307 L Silver:

Indesit LR7 S1 S. Total net capacity: 307 L, Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 196 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 297 kWh. Product color: Silver

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.