location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sonim XP3.20 170 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sonim Check ‘Sonim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP3.20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3.31200 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sonim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sonim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sonim XP3.20 170 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio
  • - Position location
  • - 1850 mAh
More>>>
Short summary description Sonim XP3.20 170 g Black:
This short summary of the Sonim XP3.20 170 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sonim XP3.20, Bar, 176 x 220 pixels, 2 MP, Bluetooth, 1850 mAh, Black

Long summary description Sonim XP3.20 170 g Black:
This is an auto-generated long summary of Sonim XP3.20 170 g Black based on the first three specs of the first five spec groups.

Sonim XP3.20. Form factor: Bar. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 1850 mAh, Standby time (2G): 1500 h. Weight: 170 g. Product color: Black

Source Review comments Score
devhardware.com
Updated:
2012-01-12 02:13:28
Are you someone with a really bad temper and feel like throwing your phone at times, like me? Are you clumsy and drop things constantly? Do you take unexpected dips in the pool? Are you a thrill seeker that likes white water rafting and climbing, perha...
0%
gizmodo.com
Updated:
2012-01-12 02:13:29
You might not know it, but you've heard about the XP3: It's that phone that's always getting drenched, elephant-smooshed or shot, and surviving. Well, I finally got one, and the timing couldn't be better. XP3, I'm going to eat you. The...
0%
Phones.com
Updated:
2012-01-12 02:13:30
The XP3 is another rugged handset offering from Sonim, the little-known manufacturer of tough handsets. According to Sonim, the XP3 comes with a 3-year unconditional warranty, which makes it an ideal choice for those looking for a really tough phone...
Good Outrageously rugged, Water/Shock proof, Easy to operate, Ultradurable...
Bad Lacks highend features, Connectivity limited...
76%
stuff.tv
Updated:
2012-01-12 02:13:30
Like the original Toughphone, the XP3 is IP-57 certified, built to withstand temperatures from -20 up to 60 degrees, repel dust and micro particles and, of course, the odd impact. But to survive the added chance of an underwater adventure the XP3 has...
Good Built like a brick outhouse. Easy to use. Big thumb-friendly keypad and controls. Handy torch function...
Bad Basic features. No camera. Lack of 3G. Pokey low resolution display...
Bottom line Now waterproof as well as tough, the XP3 is short on features but virtually unbreakable...
80%
askmen.com
Updated:
2012-01-12 02:13:31
The focus is clearly centered on durability when it comes to the Sonim XP3 Enduro, which is a nearly indestructible cell phone. Cell phones are often expensive and they are easy to break. Truly rugged cell phones are difficult to find, but it seems Son...
90%
mobilechoiceuk.com
Updated:
2012-01-12 02:13:31
The Sonim XP3 Enduro would make the ideal handset for a builder, labourer, rock climber or pot holer. Related links News VIDEO: Mobile Phone in a pint glass test VIDEO: Mobile phone in a washing machine VIDEO: Mobile phone bus drop VIDEO: Bus runs over...
Good Not only is this the toughest phone available, but should you manage to destroy it, Sonim has included an unconditional three-year warranty...
Bad The lack of features, most notably the omission of a camera may put some off.Look and Feel...
Bottom line The Sonim XP3 Enduro would make the ideal handset for a builder, labourer, rock climber or pot holer...
80%
bgr.com
Updated:
2012-01-12 02:13:34
The Sonim XP3 is dead and we have killed it. Thus begins our hands on review and the results of our torture test of the Sonim XP3 Enduro. Before we begin we wanted to give a big thanks to all of the BGR readers who posted suggestions. They were excelle...
0%
Brand Image Article code product Stock Price from
Sonim

Sonim XP3 BNL 128 g Black
(show image)
XP32282 XP3 BNL 0.00
(excl. VAT)
0 (incl. VAT)
Sonim

Sonim XP3 BNL 128 g Yellow
(show image)
XP38604 XP3 BNL 0.00
(excl. VAT)
0 (incl. VAT)
Sonim

Sonim XP1 (bt), Yellow 128 g
(show image)
XP1-YELLOW-JCB XP1 (bt), Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Sonim

Sonim XP1 (bt), Black 128 g
(show image)
94922785206 XP1 (bt), Black 0.00
(excl. VAT)
0 (incl. VAT)
Sonim

Sonim XP3 BNL 128 g Black
(show image)
SON104032 XP3 BNL 0.00
(excl. VAT)
0 (incl. VAT)