location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite 38775 projection screen 2,79 m (110") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38775
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38775
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Da-Lite 38775 projection screen 2,79 m (110") 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,79 m (110") 16:9
  • - 137 cm 2,44 m Motorized
  • - Remotely operated
  • - Ceiling/wall
  • - Black, White
More>>>
Short summary description Da-Lite 38775 projection screen 2,79 m (110") 16:9:
This short summary of the Da-Lite 38775 projection screen 2,79 m (110") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite 38775, Motorized, 2,79 m (110"), 2,44 m, 137 cm, 16:9, Black, White

Long summary description Da-Lite 38775 projection screen 2,79 m (110") 16:9:
This is an auto-generated long summary of Da-Lite 38775 projection screen 2,79 m (110") 16:9 based on the first three specs of the first five spec groups.

Da-Lite 38775. Drive type: Motorized, Diagonal: 2,79 m (110"), Viewable screen width (W): 2,44 m, Viewable screen height (H): 137 cm, Native aspect ratio: 16:9, Format: HDTV. Product color: Black, White

Performance
Diagonal (metric)
279 cm
Drive type *
Motorized
Remotely operated
Yes
Format
HDTV
Diagonal *
2,79 m (110")
Performance
Native aspect ratio *
16:9
Viewable screen height (H) *
137 cm
Viewable screen width (W) *
2,44 m
Design
Mounting type *
Ceiling/wall
Product color
Black, White
Country Distributor
United Kingdom 1 distributor(s)