Apple logo

Apple iPad Pro 4G LTE 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42311
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Apple iPad Pro 4G LTE 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Silver:

Apple iPad Pro, 24,6 cm (9.7"), 2048 x 1536 pixels, 32 GB, iOS, 444 g, Silver

Long summary description Apple iPad Pro 4G LTE 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Silver:

Apple iPad Pro. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 444 g. Operating system installed: iOS. Product color: Silver

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.