Apple logo

Apple iPad Pro 128 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37140
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Apple iPad Pro 128 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold:

Apple iPad Pro, 24,6 cm (9.7"), 2048 x 1536 pixels, 128 GB, iOS, 437 g, Gold

Long summary description Apple iPad Pro 128 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold:

Apple iPad Pro. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 437 g. Operating system installed: iOS. Product color: Gold

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.