Cisco logo

Cisco C6800-16P10G-XL network switch module

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43483
Info modified on:
11 Jan 2024, 12:42:19
Short summary description Cisco C6800-16P10G-XL network switch module:

Cisco C6800-16P10G-XL, 10000 Mbit/s, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3ak, IEEE..., 128000 entries, 80 Gbit/s, 10 Gbit/s, 60 Mpps

Long summary description Cisco C6800-16P10G-XL network switch module:

Cisco C6800-16P10G-XL. Ethernet LAN data rates: 10000 Mbit/s, Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3ak, IEEE.... MAC address table: 128000 entries, Switching capacity: 80 Gbit/s, Data transfer rate: 10 Gbit/s. Buffer size per port: 2,5 MB, Compatibility: Cisco Catalyst 6800. Management platform: ETHERLIKE-MIB (RFC 1643), IF-MIB (RFC 1573), Bridge MIB (RFC 1493), CISCO-STACK-MIB,.... Safety: UL 60950-1, CAN/CSA C22.2 No. 60950, EN 60950-1, IEC 60950-1, AS/NZS 60950-1, IEC 60825 Class 1,..., Electromagnetic compatibility: FCC Part 15 (CFR 47) Class A, ICES-003 Class A, VCCI Class A, EN55022 Class A, EN55024, CISPR24,...

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.