location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola V600 silver 116 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V600 silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V600ZIL
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola V600 silver 116 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
More>>>
Short summary description Motorola V600 silver 116 g:
This short summary of the Motorola V600 silver 116 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola V600 silver, 176 x 220 pixels, Bluetooth, 750 mAh, Silver

Long summary description Motorola V600 silver 116 g:
This is an auto-generated long summary of Motorola V600 silver 116 g based on the first three specs of the first five spec groups.

Motorola V600 silver. Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 280 h. Weight: 116 g. Product color: Silver

Design
Product color *
Silver
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
65536 colours
Memory
Internal memory
5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Battery type
Li-Ion
Talk time (2G) *
5 h
Standby time (2G) *
280 h
Weight & dimensions
Weight *
116 g
Width
88,1 mm
Depth
47,6 mm
Height
23,6 mm
Phone features
Java technology
Yes
Other features
Interface
CE Bus, USB, Serial
Networking type
GSM
Operating frequency
GSM 850 / GSM 900 / GSM 1800 / GSM 1900
Playback formats
MP3, MIDI
Source Review comments Score
brighthub.com
Updated:
2013-11-20 16:12:43
Motorola has been in the hit list for its unique clamshell design, and has been a leader in flip flop phone models for ages - indeed Motorola plays a big part in the . Motorola’s V600 comes to the market with these age-old features intact, but there a...
Bottom line Cons aside, the Motorola V600 has loads of pros in serving business users pleasingly, along with customizable style. However, at $299 with a two-year contract, the price is towards the high side, especially when you consider smartphones that are...
80%
about.com
Updated:
2013-11-20 16:12:48
Motorola v600The Motorola v600 provides many features that will prove useful to workers especially those who travel internationally and who dont wish to carry a lot of mobile gear. Provided you have a service plan which covers the cities you will be...
Good Quad band phone (850/900/1800//1900 MHz), Bluetooth Enabled, Wireless Capable.
Bad Requires additional software to use web capabilities, Additional software needed in order to synchronize with computer.
Bottom line The Motorola v600 cell phone is one that is well suited for mobile workers. Since it is a quad band phone, workers will not need an additional phone when traveling internationally. The addition of an integrated camera and the ability to use the Interne...
80%
tech-faq.com
Updated:
2013-11-20 16:12:52
Motorola is a very big producer of mobile phones and is probably rivaled the most by companies like Nokia and Samsung. Motorola has been one of the largest mobile phone hardware providers for many years and the Motorola V600 is one of its largest suc...
0%
phonearena.com
Updated:
2013-11-20 16:12:55
Finally, the wait is over. The highly hyped Motorola V600 is here. Was the wait worth it? I hope after reading this review you will be able to answer the question for yourself.Currently, the phone is offered only from AT&T wireless in the US and can be...
Good Bluetooth, Quad band operation (850/900/1800/1900 Mhz), Excellent TFT screen, iTAP supports word completion feature, MP3 ringtones support...
Bad Very unsatisfactory camera performance, Phonebook system can be better, Mediocre RF performance...
Bottom line There are not many quad-band phones with camera, bluetooth, JAVA and MP3 player on the market. Motorola V600 is one of them. With excellent design, large 176 x 220 TFT internal and monochrome external displays, E-mail client, and VGA camera and a range...
90%
mobileburn.com
Updated:
2013-11-20 16:13:10
We, like the rest of the world, have waited a long time to get our hands on the Motorola V600. Well, weve finally done, and no regular V600, either. Were tested the limited edition Aston Martin V600! See if the V600 runs as good as it looks...
0%