location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite T014-001 network cable tester Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T014-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T014-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189929 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:09:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite T014-001 network cable tester Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transmission testing
  • - Supported connectors: BNC, RJ-11, RJ-45, USB
  • - Black
More>>>
Short summary description Tripp Lite T014-001 network cable tester Black:
This short summary of the Tripp Lite T014-001 network cable tester Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite T014-001, 9 V, 110 mm, 45 mm, 183,9 mm, 230 g, BNC, Phone (RJ-11)

Long summary description Tripp Lite T014-001 network cable tester Black:
This is an auto-generated long summary of Tripp Lite T014-001 network cable tester Black based on the first three specs of the first five spec groups.

Tripp Lite T014-001. Battery voltage: 9 V. Package width: 110 mm, Package depth: 45 mm, Package height: 183,9 mm. Cables included: BNC, Phone (RJ-11). Country of origin: China, Master (outer) case width: 199,9 mm, Master (outer) case length: 119,9 mm

Technical details
Test type
Transmission testing
Supported connectors *
BNC, RJ-11, RJ-45, USB
Built-in display *
No
Product color
Black
Master (outer) case GTIN (EAN/UPC)
10037332189926
Power
Battery voltage
9 V
Weight & dimensions
Package width
110 mm
Package depth
45 mm
Package height
183,9 mm
Weight & dimensions
Package weight
230 g
Packaging content
Cables included
BNC, Phone (RJ-11)
Storage pouch
Yes
Logistics data
Country of origin
China
Master (outer) case width
199,9 mm
Master (outer) case length
119,9 mm
Master (outer) case height
480,1 mm
Master (outer) case weight
2,6 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite T016-004-K network cable tester Black Tripp Lite T016-004-K network cable tester Black
(show image)
T016-004-K T016-004-K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)