location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp UP2516D LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UP2516D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AGTW show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2024 08:32:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL UltraSharp UP2516D LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 63,5 cm (25") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 6 ms 300 cd/m² 1000:1
  • - 45 W
More>>>
Short summary description DELL UltraSharp UP2516D LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver:
This short summary of the DELL UltraSharp UP2516D LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp UP2516D, 63,5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black, Silver

Long summary description DELL UltraSharp UP2516D LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp UP2516D LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp UP2516D. Display diagonal: 63,5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Display
Display diagonal *
63,5 cm (25")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colours
Pixel pitch
0,216 x 0,216 mm
Horizontal scan range
30 - 88 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
55,3 cm
Viewable size, vertical
31,1 cm
Color gamut
100%
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black, Silver
Feet color
Silver
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
6
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
AC (power) in
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
0,3 W
Power consumption (max)
130 W
Power consumption (off)
0,5 W
Power consumption (PowerSave)
38 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.6 A
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
-15,2 - 5000 m
Weight & dimensions
Width (with stand)
567,7 mm
Depth (with stand)
200,3 mm
Height (with stand)
398 mm
Weight (with stand)
6,96 kg
Width (without stand)
567,7 mm
Depth (without stand)
51,6 mm
Height (without stand)
337,9 mm
Weight (without stand)
4,1 kg
Packaging data
Package weight
8,8 kg
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
Mini DisplayPort, USB
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 2 distributor(s)