location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook H1 Intel Atom® 80 GB 26,4 cm (10.4") Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook H1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-H1ADBBGCM
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:05:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Toughbook H1 Intel Atom® 80 GB 26,4 cm (10.4") Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate
  • - 26,4 cm (10.4") 1024 x 768 pixels
  • - Intel Atom®
  • - 80 GB Card reader integrated
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 2900 mAh 6 h
  • - Windows Vista Business
More>>>
Short summary description Panasonic Toughbook H1 Intel Atom® 80 GB 26,4 cm (10.4") Windows Vista Business:
This short summary of the Panasonic Toughbook H1 Intel Atom® 80 GB 26,4 cm (10.4") Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook H1, 26,4 cm (10.4"), 1024 x 768 pixels, 80 GB, Windows Vista Business, 1,54 kg

Long summary description Panasonic Toughbook H1 Intel Atom® 80 GB 26,4 cm (10.4") Windows Vista Business:
This is an auto-generated long summary of Panasonic Toughbook H1 Intel Atom® 80 GB 26,4 cm (10.4") Windows Vista Business based on the first three specs of the first five spec groups.

Panasonic Toughbook H1. Display diagonal: 26,4 cm (10.4"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel Atom®. Card reader integrated. Weight: 1,54 kg. Operating system installed: Windows Vista Business

Source Review comments Score
Ruggedpcreview.com
Updated:
2011-09-23 06:18:04
In February of 2010, Panasonic introduced the Toughbook H1 Field, a second and more rugged version of its Toughbook H1 slate computer that was initially designed for use in clinical and medical healthcare environments. The "Field" version was created t...
0%
gcn.com
Updated:
2011-09-23 06:18:06
In our GCN rainforest environment, with temperatures approaching 120 degrees Fahrenheit and relative humidity near 100 percent, the H1 showed no signs of quitting and emerged from its steam bath after an hour still running and ready to go. If your me...
Good Fully rugged, good amount of integrated accessories...
Bad Highly specialized...
0%
Ruggedpcreview.com
Updated:
2011-09-23 06:18:08
On November 4, 2008 -- Election Day in the United States -- Panasonic introduced the Toughbook H1 Mobile Clinical Assistant. Its an elegantly designed product for a market that Panasonic expects to be a key player in, and one the company optimisticall...
0%
Brand Image Article code product Stock Price from
Panasonic

Panasonic Toughbook H1 Intel Atom® 80 GB 26,4 cm (10.4") Windows Vista Business
(show image)
CF-H1ADBBGJM Toughbook H1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TABLET PC CF-18 40 GB 26,4 cm (10.4") 0,25 GB Grey
(show image)
CF-18 TABLET PC CF-18 0.00
(excl. VAT)
0 (incl. VAT)