Philips logo

Philips Zoom FT658/14 men's shaver Rotation shaver Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102167
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips Zoom FT658/14 men's shaver Rotation shaver Black, Blue:

Philips Zoom FT658/14, Rotation shaver, Black, Blue, CloseCut Blade System, AquaTec Wet & Dry, Plastic, LED, Charging

Long summary description Philips Zoom FT658/14 men's shaver Rotation shaver Black, Blue:

Philips Zoom FT658/14. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving system technologies: CloseCut Blade System, AquaTec Wet & Dry. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 10 h. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.